RF Transistor NPN 4.7V 30mA 43GHz 100mW Surface Mount PG-SOT343-4-2
RF Transistor NPN 4.7V 30mA 43GHz 100mW Surface Mount PG-SOT343-4-2
RF Transistor NPN 4.7V 30mA 43GHz 100mW Surface Mount PG-SOT343-4-2
RF TRANS NPN 4.7V 43GHZ SOT343
RF TRANS NPN 4.7V 43GHZ SOT343
TRANSISTOR, RF, AEC-Q101, NPN, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4.7V; Transition Frequency ft:43GHz; Power Dissipation Pd:100mW; DC Collector Current:30mA; DC Current Gain hFE:160hFE; RF TransistorRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BFP720ESDH6327XTSA1CT-ND | BFP720ESDH6327XTSA1 | BFP720ESDH6327XTSA1 | 34AC1355 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Transistor, Rf, Aec-Q101, Npn, Sot-343; Transistor Polarity Infineon |
| Polarity | NPN | NPN; NPN | NPN | |
| Package Type | SC-82A, SOT-343 | SC-82A, SOT-343 | TO-3; SOT3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 4.7 volts | 4.7 volts | ||
| Output Power | 0.1000 watts | 0.1000 watts |