Infineon Technologies AG 12V Bipolar Transistor BFR183T

Description
TRANSISTOR RF NPN 12V SC-75 Product overview: BFR183T from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR183T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR RF NPN 12V SC-75 Product overview: BFR183T from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR183T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V Bipolar Transistor
283-BFR183T
12V Bipolar Transistor 283-BFR183T
TRANSISTOR RF NPN 12V SC-75 Product overview: BFR183T from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR183T can be used for catalog matching and distributor lookup.

TRANSISTOR RF NPN 12V SC-75 Product overview: BFR183T from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR183T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFR183T - 201167-BFR183T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR183T
201167-BFR183T
TRANSISTORS - RF Transistors (BJT) - BFR183T 201167-BFR183T
Manufacturer: Infineon Technologies Win Source Part Number: 201167-BFR183T Packaging: Reel - TR Mounting: SMD (SMT) Gain: 19.5dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.2dB to 2dB @ 900MHz to 1.8GHz Family Name: BFR183T Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SC-75 Maximum Current Collector: 65mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 50 @ 15mA, 8V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): PBR951,215; 2SC3606(TE85); PBR951; Introduction Date: January 10, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 201167-BFR183T
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 19.5dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB to 2dB @ 900MHz to 1.8GHz
Family Name: BFR183T
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SC-75
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 15mA, 8V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): PBR951,215; 2SC3606(TE85); PBR951;
Introduction Date: January 10, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-BFR183T 201167-BFR183T
Product Name 12V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFR183T
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; PG-SC-75
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data