Infineon Technologies AG Automotive 300V 0.2A SOT-23 Bipolar Transistor BFN26 E6327

Description
Trans GP BJT NPN 300V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BFN26 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN26 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 300V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BFN26 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN26 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 300V 0.2A SOT-23 Bipolar Transistor
276-BFN26 E6327
Automotive 300V 0.2A SOT-23 Bipolar Transistor 276-BFN26 E6327
Trans GP BJT NPN 300V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BFN26 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN26 E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 300V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: BFN26 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN26 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234973-BFN26 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234973-BFN26 E6327
Discrete Semiconductor Products 234973-BFN26 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 234973-BFN26 E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BFN26 Alternative Parts (Cross-Reference): FMMTA42-3E; TMPTA42-T; TMPTA42; UFMMTA42; Introduction Date: July 01, 1994 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 234973-BFN26 E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BFN26
Alternative Parts (Cross-Reference): FMMTA42-3E; TMPTA42-T; TMPTA42; UFMMTA42;
Introduction Date: July 01, 1994
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BFN26 E6327 234973-BFN26 E6327
Product Name Automotive 300V 0.2A SOT-23 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data