Infineon Technologies AG 15V 0.03A 280mW Bipolar Transistor BFR181WE6327

Description
Trans RF BJT NPN 15V 0.03A 280mW 3-Pin SOT-323 T/R Product overview: BFR181WE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.03A, 280mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.03A, 280mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR181WE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF BJT NPN 15V 0.03A 280mW 3-Pin SOT-323 T/R Product overview: BFR181WE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.03A, 280mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.03A, 280mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR181WE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.03A 280mW Bipolar Transistor
283-BFR181WE6327
15V 0.03A 280mW Bipolar Transistor 283-BFR181WE6327
Trans RF BJT NPN 15V 0.03A 280mW 3-Pin SOT-323 T/R Product overview: BFR181WE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.03A, 280mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.03A, 280mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR181WE6327 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 15V 0.03A 280mW 3-Pin SOT-323 T/R Product overview: BFR181WE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.03A, 280mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.03A, 280mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR181WE6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar RF Transistors - BFR181WE6327 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFR181WE6327
Bipolar RF Transistors BFR181WE6327
LOW-NOISE TRANSISTOR

LOW-NOISE TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFR181WE6327 BFR181WE6327
Product Name 15V 0.03A 280mW Bipolar Transistor Bipolar RF Transistors
Polarity NPN; NPN
Package Type SOT323; SC-70, SOT-323
IC(max) 20 milliamps
VCEO 12 volts
Power Gain 19 dB
Unlock Full Specs
to access all available technical data