Infineon Technologies AG 2.6V Bipolar Transistor BFR843EL3E6327XTSA1

Description
RF TRANS NPN 2.6V TSLP-3-10 Product overview: BFR843EL3E6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR843EL3E6327XT SA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF TRANS NPN 2.6V TSLP-3-10 Product overview: BFR843EL3E6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR843EL3E6327XT SA1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFR843EL3E6327XTSA1 is a low noise, dual band pre-matched RF bipolar transistor designed for high-speed and low power consumption applications. It features a maximum RF input power of 20 dBm and demonstrates robust performance with a high transition frequency, achieving a minimum noise figure of 1 dB at 2.4 GHz and 1.15 dB at 5.5 GHz under specified conditions. The transistor offers high gain, with Gms values of 24 dB at 2.4 GHz and 21.5 dB at 5.5 GHz, making it suitable for various wireless communication applications, including WLAN and broadband LTE or WiMAX. It is also qualified for industrial applications according to JEDEC standards, ensuring reliability in demanding environments. The device is packaged in a low-profile TSLP-3-10 format, with a total power dissipation rating of 125 mW and a junction temperature limit of 150 °C. It is sensitive to electrostatic discharge, necessitating careful handling.

Datasheet Summary
Powered by GS/AI

The BFR843EL3E6327XTSA1 is a low noise, dual band pre-matched RF bipolar transistor designed for high-speed and low power consumption applications. It features a maximum RF input power of 20 dBm and demonstrates robust performance with a high transition frequency, achieving a minimum noise figure of 1 dB at 2.4 GHz and 1.15 dB at 5.5 GHz under specified conditions. The transistor offers high gain, with Gms values of 24 dB at 2.4 GHz and 21.5 dB at 5.5 GHz, making it suitable for various wireless communication applications, including WLAN and broadband LTE or WiMAX. It is also qualified for industrial applications according to JEDEC standards, ensuring reliability in demanding environments. The device is packaged in a low-profile TSLP-3-10 format, with a total power dissipation rating of 125 mW and a junction temperature limit of 150 °C. It is sensitive to electrostatic discharge, necessitating careful handling.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V Bipolar Transistor
283-BFR843EL3E6327XTSA1
2.6V Bipolar Transistor 283-BFR843EL3E6327XTSA1
RF TRANS NPN 2.6V TSLP-3-10 Product overview: BFR843EL3E6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR843EL3E6327XT SA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 2.6V TSLP-3-10 Product overview: BFR843EL3E6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.6V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR843EL3E6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFR843EL3E6327XTSA1 - 864191-BFR843EL3E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR843EL3E6327XTSA1
864191-BFR843EL3E6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFR843EL3E6327XTSA1 864191-BFR843EL3E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864191-BFR843EL3E632 7XTSA1 Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 2.6V 55mA - 125mW Surface Mount Package: Reel - TR Package: 3-XFDFN Mounting: Surface Mount Family Name: BFR843 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BFR843EL3E6327XTSA1D KR, BFR843EL3E6327XTSA1C T, BFR843EL3E6327XTSA1- ND, BFR843EL3E6327XTSA1T R, SP001062610, 2156-BFR843EL3E6327X TSA1

Manufacturer: Infineon Technologies
Win Source Part Number: 864191-BFR843EL3E6327XTSA1
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 2.6V 55mA - 125mW Surface Mount
Package: Reel - TR
Package: 3-XFDFN
Mounting: Surface Mount
Family Name: BFR843
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BFR843EL3E6327XTSA1DKR, BFR843EL3E6327XTSA1CT, BFR843EL3E6327XTSA1-ND, BFR843EL3E6327XTSA1TR, SP001062610, 2156-BFR843EL3E6327XTSA1

Buy Now Datasheet
Bipolar RF Transistors - BFR843EL3E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR843EL3E6327XTSA1CT-ND
Bipolar RF Transistors BFR843EL3E6327XTSA1CT-ND
RF Transistor NPN 2.6V 55mA 125mW Surface Mount PG-TSLP-3-10

RF Transistor NPN 2.6V 55mA 125mW Surface Mount PG-TSLP-3-10

Buy Now Datasheet
Bipolar RF Transistors - BFR843EL3E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR843EL3E6327XTSA1TR-ND
Bipolar RF Transistors BFR843EL3E6327XTSA1TR-ND
RF Transistor NPN 2.6V 55mA 125mW Surface Mount PG-TSLP-3-10

RF Transistor NPN 2.6V 55mA 125mW Surface Mount PG-TSLP-3-10

Buy Now Datasheet
Bipolar RF Transistors - BFR843EL3E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR843EL3E6327XTSA1DKR-ND
Bipolar RF Transistors BFR843EL3E6327XTSA1DKR-ND
RF Transistor NPN 2.6V 55mA 125mW Surface Mount PG-TSLP-3-10

RF Transistor NPN 2.6V 55mA 125mW Surface Mount PG-TSLP-3-10

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFR843EL3E6327XTSA1
RF Bipolar Transistors BFR843EL3E6327XTSA1
RF Bipolar Transistors RF BIP TRANSISTORS

RF Bipolar Transistors RF BIP TRANSISTORS

Buy Now Datasheet
Transistor, Rf, Aec-Q101, Npn, Tslp3; Transistor Polarity Infineon - 34AC1363 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Aec-Q101, Npn, Tslp3; Transistor Polarity Infineon
34AC1363
Transistor, Rf, Aec-Q101, Npn, Tslp3; Transistor Polarity Infineon 34AC1363
TRANSISTOR, RF, AEC-Q101, NPN, TSLP3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:2.6V; Transition Frequency ft:-; Power Dissipation Pd:125mW; DC Collector Current:55mA; DC Current Gain hFE:230hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, RF, AEC-Q101, NPN, TSLP3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:2.6V; Transition Frequency ft:-; Power Dissipation Pd:125mW; DC Collector Current:55mA; DC Current Gain hFE:230hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFR843EL3E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFR843EL3E6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFR843EL3E6327XTSA1
RF TRANS NPN 2.6V TSLP-3-10

RF TRANS NPN 2.6V TSLP-3-10

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-BFR843EL3E6327XTSA1 864191-BFR843EL3E6327XTSA1 BFR843EL3E6327XTSA1CT-ND BFR843EL3E6327XTSA1 34AC1363 BFR843EL3E6327XTSA1
Product Name 2.6V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFR843EL3E6327XTSA1 Bipolar RF Transistors RF Bipolar Transistors Transistor, Rf, Aec-Q101, Npn, Tslp3; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN
Package Type Tape & Reel (TR) SOT3 3-XFDFN TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 55 milliamps
VCEO 2.6 volts 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC857BT E6327 - 200482-BC857BT E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SC-75
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers