Infineon Technologies AG Low Noise RF Transistors BFP420F

Description
Low Noise Silicon Bipolar RF Transistor Summary of Features Low noise high gain silicon bipolar RF transistor Based on Infineon´s reliable very high volume 25 GHz silicon bipolar technology 0.9 dB minimum noise figure typical at 900 MHz, 3 V, 4 mA 16 dB maximum gain (Gma) typical at 2.4 GHz, 3 V, 15 mA 28 dBm OIP3 typical at 2.4 GHz, 4 V, 40 mA 16.5 dBm OP1dB typical at 2.4 GHz, 4 V, 40 mA Popular in discrete oscillators Thin, small, flat, Pb-free (RoHS compliant) and Hal-free (“green”) package with visible leads Potential Applications As Low Noise Amplifier (LNA) in Satellite communication systems: Navigation systems (GPS, Glonass), satellite radio (SDARs, DAB) Multimedia applications such as mobile/portable TV, CATV, FM Radio ISM applications like RKE, AMR and Zigbee As discrete active mixer in RF Frontends As active device in discretes oscillators Applications Domestic robots Smart Home & Building Designers who used this product also designed with IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET TLE493D-W2B6 A0 | 3D magnetic sensors BSS84P | Small signal/small power MOSFET BCR400W | RF Mosfet and Active Bias Controllers TLV493D-A1B6 | 3D magnetic sensors IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET TLE493D-W2B6 A0 | 3D magnetic sensors BSS84P | Small signal/small power MOSFET BCR400W | RF Mosfet and Active Bias Controllers TLV493D-A1B6 | 3D magnetic sensors IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET 1 2
Request a Quote Datasheet
Description
Low Noise Silicon Bipolar RF Transistor Summary of Features Low noise high gain silicon bipolar RF transistor Based on Infineon´s reliable very high volume 25 GHz silicon bipolar technology 0.9 dB minimum noise figure typical at 900 MHz, 3 V, 4 mA 16 dB maximum gain (Gma) typical at 2.4 GHz, 3 V, 15 mA 28 dBm OIP3 typical at 2.4 GHz, 4 V, 40 mA 16.5 dBm OP1dB typical at 2.4 GHz, 4 V, 40 mA Popular in discrete oscillators Thin, small, flat, Pb-free (RoHS compliant) and Hal-free (“green”) package with visible leads Potential Applications As Low Noise Amplifier (LNA) in Satellite communication systems: Navigation systems (GPS, Glonass), satellite radio (SDARs, DAB) Multimedia applications such as mobile/portable TV, CATV, FM Radio ISM applications like RKE, AMR and Zigbee As discrete active mixer in RF Frontends As active device in discretes oscillators Applications Domestic robots Smart Home & Building Designers who used this product also designed with IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET TLE493D-W2B6 A0 | 3D magnetic sensors BSS84P | Small signal/small power MOSFET BCR400W | RF Mosfet and Active Bias Controllers TLV493D-A1B6 | 3D magnetic sensors IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET TLE493D-W2B6 A0 | 3D magnetic sensors BSS84P | Small signal/small power MOSFET BCR400W | RF Mosfet and Active Bias Controllers TLV493D-A1B6 | 3D magnetic sensors IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise RF Transistors - BFP420F - Infineon Technologies AG
Neubiberg, Germany
Low Noise RF Transistors
BFP420F
Low Noise RF Transistors BFP420F
Low Noise Silicon Bipolar RF Transistor Summary of Features Low noise high gain silicon bipolar RF transistor Based on Infineon´s reliable very high volume 25 GHz silicon bipolar technology 0.9 dB minimum noise figure typical at 900 MHz, 3 V, 4 mA 16 dB maximum gain (Gma) typical at 2.4 GHz, 3 V, 15 mA 28 dBm OIP3 typical at 2.4 GHz, 4 V, 40 mA 16.5 dBm OP1dB typical at 2.4 GHz, 4 V, 40 mA Popular in discrete oscillators Thin, small, flat, Pb-free (RoHS compliant) and Hal-free (“green”) package with visible leads Potential Applications As Low Noise Amplifier (LNA) in Satellite communication systems: Navigation systems (GPS, Glonass), satellite radio (SDARs, DAB) Multimedia applications such as mobile/portable TV, CATV, FM Radio ISM applications like RKE, AMR and Zigbee As discrete active mixer in RF Frontends As active device in discretes oscillators Applications Domestic robots Smart Home & Building Designers who used this product also designed with IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET TLE493D-W2B6 A0 | 3D magnetic sensors BSS84P | Small signal/small power MOSFET BCR400W | RF Mosfet and Active Bias Controllers TLV493D-A1B6 | 3D magnetic sensors IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET TLE493D-W2B6 A0 | 3D magnetic sensors BSS84P | Small signal/small power MOSFET BCR400W | RF Mosfet and Active Bias Controllers TLV493D-A1B6 | 3D magnetic sensors IRLML0100TRPBF-1 | N-Channel Power MOSFET IPD30N03S4L-14 | Automotive MOSFET 1 2

Low Noise Silicon Bipolar RF Transistor


Summary of Features

  • Low noise high gain silicon bipolar RF transistor
  • Based on Infineon´s reliable very high volume 25 GHz silicon bipolar technology
  • 0.9 dB minimum noise figure typical at 900 MHz, 3 V, 4 mA
  • 16 dB maximum gain (Gma) typical at 2.4 GHz, 3 V, 15 mA
  • 28 dBm OIP3 typical at 2.4 GHz, 4 V, 40 mA
  • 16.5 dBm OP1dB typical at 2.4 GHz, 4 V, 40 mA
  • Popular in discrete oscillators
  • Thin, small, flat, Pb-free (RoHS compliant) and Hal-free
  • (“green”) package with visible leads

Potential Applications

  • As Low Noise Amplifier (LNA) in
  • Satellite communication systems: Navigation systems (GPS, Glonass), satellite radio (SDARs, DAB)
  • Multimedia applications such as mobile/portable TV, CATV, FM Radio
  • ISM applications like RKE, AMR and Zigbee
  • As discrete active mixer in RF Frontends
  • As active device in discretes oscillators

Applications

  • Domestic robots
  • Smart Home & Building

Designers who used this product also designed with


  • IRLML0100TRPBF-1 |
    N-Channel Power MOSFET
  • IPD30N03S4L-14 |
    Automotive MOSFET
  • TLE493D-W2B6 A0 |
    3D magnetic sensors
  • BSS84P |
    Small signal/small power MOSFET
  • BCR400W |
    RF Mosfet and Active Bias Controllers
  • TLV493D-A1B6 |
    3D magnetic sensors
  • IRLML0100TRPBF-1 |
    N-Channel Power MOSFET
  • IPD30N03S4L-14 |
    Automotive MOSFET
  • TLE493D-W2B6 A0 |
    3D magnetic sensors
  • BSS84P |
    Small signal/small power MOSFET
  • BCR400W |
    RF Mosfet and Active Bias Controllers
  • TLV493D-A1B6 |
    3D magnetic sensors
  • IRLML0100TRPBF-1 |
    N-Channel Power MOSFET
  • IPD30N03S4L-14 |
    Automotive MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Transistors
Product Number BFP420F
Product Name Low Noise RF Transistors
Package Type TSFP-4-1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AIMW120R045M1XKSA1 - 860804-AIMW120R045M1XKSA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; PG-TO247-3
View Details
5 suppliers
40V 35A MOSFET Transistor - 278-AUIRF7738L2TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 3300 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
650V IGBT Transistor - 279-AIGW50N65F5XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 270 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers
Single FETs, MOSFETs - IRAUIRFB8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers