The BFP720 is a low noise silicon germanium bipolar RF transistor designed for wideband low-noise amplifier applications in mobile and wireless systems. It is housed in a SOT343 package with visible leads and operates from 1.0V to 4.0V with a maximum collector current of 25 mA and total power dissipation of 100 mW. The device offers a transition frequency of 45 GHz, minimum noise figures of 0.7 dB at 5.5 GHz and 0.95 dB at 10 GHz, and maximum available gain of 15 dB at 10 GHz with 13 mA collector current. It meets AEC-Q101 qualification requirements and is RoHS compliant and halogen-free.
RF TRANSISTOR, X BAND, NPN
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFP720H6327 |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SC-82A, SOT-343 |
| IC(max) | 25 milliamps |
| VCEO | 4.7 volts |
| Power Gain | 10.5 dB |