Low-Noise Si Transistors up to 2.5 GHz
RF Transistor NPN 12V 20mA 8GHz 175mW Surface Mount PG-SOT-143-3D
RF Transistor NPN 12V 20mA 8GHz 175mW Surface Mount PG-SOT-143-3D
RF Transistor NPN 12V 20mA 8GHz 175mW Surface Mount PG-SOT-143-3D
RF TRANS NPN 12V 8GHZ SOT143-4 Product overview: BFP181E7764HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP181E7764HTSA1
TRANSISTOR, RF, AEC-Q101, NPN, SOT-143; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:8GHz; Power Dissipation Pd:175mW; DC Collector Current:20mA; DC Current Gain hFE:70hFE; RF Transistor RoHS Compliant: Yes
RF TRANS NPN 12V 8GHZ SOT143-4
RF TRANS NPN 12V 8GHZ SOT143-4
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFP181E7764HTSA1 | BFP181E7764HTSA1CT-ND | 283-BFP181E7764HTSA1 | 34AC1353 | BFP181E7764HTSA1 | BFP181E7764HTSA1 |
| Product Name | Bipolar RF Transistors | 12V 8GHZ Bipolar Transistor | Transistor, Rf, Aec-Q101, Npn, Sot-143; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | |
| Package Type | PG-SOT143-4 | TO-253-4, TO-253AA | Tape & Reel (TR) | TO-3; SOT143 | SOT143; TO-253-4, TO-253AA | |
| Polarity | NPN | NPN | NPN; NPN | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 20 milliamps | 20 milliamps | ||||
| VCEO | 12 volts | 12 volts | 12 volts |