Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFP420 BFP420

Description
Manufacturer: Infineon Technologies Win Source Part Number: 094580-BFP420 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 21dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz Family Name: BFP420 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 20mA, 4V Maximum Power Dissipation: 160mW Alternative Parts (Cross-Reference): START420TR; START540TR; TSDF1205W; HBFP-0450; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 094580-BFP420 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 21dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz Family Name: BFP420 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 20mA, 4V Maximum Power Dissipation: 160mW Alternative Parts (Cross-Reference): START420TR; START540TR; TSDF1205W; HBFP-0450; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP420 - 094580-BFP420 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP420
094580-BFP420
TRANSISTORS - RF Transistors (BJT) - BFP420 094580-BFP420
Manufacturer: Infineon Technologies Win Source Part Number: 094580-BFP420 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 21dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz Family Name: BFP420 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 20mA, 4V Maximum Power Dissipation: 160mW Alternative Parts (Cross-Reference): START420TR; START540TR; TSDF1205W; HBFP-0450; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 094580-BFP420
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 21dB
Frequency - Transition: 25GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz
Family Name: BFP420
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 60 @ 20mA, 4V
Maximum Power Dissipation: 160mW
Alternative Parts (Cross-Reference): START420TR; START540TR; TSDF1205W; HBFP-0450;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive 4.5V 0.06A 25GHZ Bipolar Transistor
283-BFP420
Automotive 4.5V 0.06A 25GHZ Bipolar Transistor 283-BFP420
Trans RF BJT NPN 4.5V 0.06A Automotive 4-Pin(3+Tab) SOT-343 T/R / TRANS RF NPN 25GHZ 4.5V SOT343 Product overview: BFP420 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.5V, 0.06A, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 4.5V, 0.06A, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP420 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 4.5V 0.06A Automotive 4-Pin(3+Tab) SOT-343 T/R / TRANS RF NPN 25GHZ 4.5V SOT343 Product overview: BFP420 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.5V, 0.06A, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 4.5V, 0.06A, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP420 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 094580-BFP420 283-BFP420
Product Name TRANSISTORS - RF Transistors (BJT) - BFP420 Automotive 4.5V 0.06A 25GHZ Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3; SOT-343 Reel - TR
Packing Method Tape Reel; Reel - TR Reel - TR
IC(max) 35 milliamps
VCEO 5 volts
Unlock Full Specs
to access all available technical data