Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFP183E7764HTSA1 BFP183E7764HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 843913-BFP183E7764HT SA1 Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D Package: TO-253-4, TO-253AA Package: Reel - TR Mounting: Surface Mount Family Name: BFP183 Categories: Discrete Semiconductor Products Case / Package: PG-SOT-143-3D ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BFP 183 E7764, BFP183E7764XT, BFP183E7764HTSA1CT, BFP183E7764INCT, BFP183E7764INDKR-ND, BFP183E7764BTSA1, BFP183E7764, BFP183E7764HTSA1TR, BFP183E7764HTSA1DKR, BFP183E7764INTR, SP000011018, BFP183E7764INCT-ND, BFP 183 E7764-ND, BFP183E7764INTR-ND, BFP183E7764INDKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 843913-BFP183E7764HT SA1 Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D Package: TO-253-4, TO-253AA Package: Reel - TR Mounting: Surface Mount Family Name: BFP183 Categories: Discrete Semiconductor Products Case / Package: PG-SOT-143-3D ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BFP 183 E7764, BFP183E7764XT, BFP183E7764HTSA1CT, BFP183E7764INCT, BFP183E7764INDKR-ND, BFP183E7764BTSA1, BFP183E7764, BFP183E7764HTSA1TR, BFP183E7764HTSA1DKR, BFP183E7764INTR, SP000011018, BFP183E7764INCT-ND, BFP 183 E7764-ND, BFP183E7764INTR-ND, BFP183E7764INDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP183E7764HTSA1 - 843913-BFP183E7764HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP183E7764HTSA1
843913-BFP183E7764HTSA1
TRANSISTORS - RF Transistors (BJT) - BFP183E7764HTSA1 843913-BFP183E7764HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 843913-BFP183E7764HT SA1 Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D Package: TO-253-4, TO-253AA Package: Reel - TR Mounting: Surface Mount Family Name: BFP183 Categories: Discrete Semiconductor Products Case / Package: PG-SOT-143-3D ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BFP 183 E7764, BFP183E7764XT, BFP183E7764HTSA1CT, BFP183E7764INCT, BFP183E7764INDKR-ND, BFP183E7764BTSA1, BFP183E7764, BFP183E7764HTSA1TR, BFP183E7764HTSA1DKR, BFP183E7764INTR, SP000011018, BFP183E7764INCT-ND, BFP 183 E7764-ND, BFP183E7764INTR-ND, BFP183E7764INDKR

Manufacturer: Infineon Technologies
Win Source Part Number: 843913-BFP183E7764HTSA1
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D
Package: TO-253-4, TO-253AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BFP183
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT-143-3D
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BFP 183 E7764, BFP183E7764XT, BFP183E7764HTSA1CT, BFP183E7764INCT, BFP183E7764INDKR-ND, BFP183E7764BTSA1, BFP183E7764, BFP183E7764HTSA1TR, BFP183E7764HTSA1DKR, BFP183E7764INTR, SP000011018, BFP183E7764INCT-ND, BFP 183 E7764-ND, BFP183E7764INTR-ND, BFP183E7764INDKR

Buy Now Datasheet
Bipolar RF Transistors - BFP183E7764HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP183E7764HTSA1DKR-ND
Bipolar RF Transistors BFP183E7764HTSA1DKR-ND
RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D

RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D

Buy Now Datasheet
Bipolar RF Transistors - BFP183E7764HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP183E7764HTSA1TR-ND
Bipolar RF Transistors BFP183E7764HTSA1TR-ND
RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D

RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D

Buy Now Datasheet
Bipolar RF Transistors - BFP183E7764HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP183E7764HTSA1CT-ND
Bipolar RF Transistors BFP183E7764HTSA1CT-ND
RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D

RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SOT-143-3D

Buy Now Datasheet
Bipolar Transistors - 2737294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2737294
Bipolar Transistors 2737294
Infineon RF BIP TRANSISTORS BFP183E7764H

Infineon RF BIP TRANSISTORS BFP183E7764H

Supplier's Site
Bipolar Transistors - 2737292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2737292
Bipolar Transistors 2737292
Infineon RF BIP TRANSISTORS BFP183E7764H

Infineon RF BIP TRANSISTORS BFP183E7764H

Supplier's Site
Singapore, Singapore
12V 8GHZ Bipolar Transistor
283-BFP183E7764HTSA1
12V 8GHZ Bipolar Transistor 283-BFP183E7764HTSA1
RF TRANS NPN 12V 8GHZ SOT143-4 Product overview: BFP183E7764HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP183E7764HTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 8GHZ SOT143-4 Product overview: BFP183E7764HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP183E7764HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP183E7764HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP183E7764HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP183E7764HTSA1
RF TRANS NPN 12V 8GHZ SOT143-4

RF TRANS NPN 12V 8GHZ SOT143-4

Supplier's Site
Rf Transistor, Npn, 12V, 8Ghz, Sot-143; Transistor Polarity Infineon - 13AC8235 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 12V, 8Ghz, Sot-143; Transistor Polarity Infineon
13AC8235
Rf Transistor, Npn, 12V, 8Ghz, Sot-143; Transistor Polarity Infineon 13AC8235
RF TRANSISTOR, NPN, 12V, 8GHZ, SOT-143; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:8GHz; Power Dissipation Pd:250mW; DC Collector Current:65mA; DC Current Gain hFE:70hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, NPN, 12V, 8GHZ, SOT-143; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:8GHz; Power Dissipation Pd:250mW; DC Collector Current:65mA; DC Current Gain hFE:70hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 843913-BFP183E7764HTSA1 BFP183E7764HTSA1DKR-ND 2737294 283-BFP183E7764HTSA1 BFP183E7764HTSA1 13AC8235
Product Name TRANSISTORS - RF Transistors (BJT) - BFP183E7764HTSA1 Bipolar RF Transistors Bipolar Transistors 12V 8GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn, 12V, 8Ghz, Sot-143; Transistor Polarity Infineon
Polarity NPN NPN NPN
Package Type SOT3; PG-SOT-143-3D TO-253-4, TO-253AA SOT143; SOT-143 Tape & Reel (TR) TO-3; SOT143
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 65 milliamps
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data