Manufacturer: Infineon Technologies
Win Source Part Number: 913312-BFP405E6433HT
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount PG-SOT343-4
Package: Reel - TR
Package: SC-82A, SOT-343
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BFP405
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT343-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BFP 405 E6433, BFP 405 E6433-ND, BFP405E6433HTMA1TR, BFP405E6433XT, SP000011033
RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount PG-SOT343-4
RF TRANS NPN 5V 25GHZ SOT343-4 Product overview: BFP405E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP405E6433HTMA1
RF TRANS NPN 5V 25GHZ SOT343-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 913312-BFP405E6433HTMA1 | BFP405E6433HTMA1TR-ND | 283-BFP405E6433HTMA1 | BFP405E6433HTMA1 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFP405E6433HTMA1 | Bipolar RF Transistors | 5V 25GHZ Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT3; PG-SOT343-4 | SC-82A, SOT-343 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 5 volts | 5 volts |