The BFP640 is a silicon germanium carbon (SiGe:C) NPN bipolar RF transistor designed for low noise amplifier applications in wireless communication systems. It is housed in an SOT343 package with visible leads and is RoHS compliant and halogen-free. The device features a transition frequency of up to 42 GHz, a minimum noise figure of 0.85 dB at 3.5 GHz, and an output third-order intercept point of 27.5 dBm at 5.5 GHz. It supports collector-emitter voltages up to 4.1 V and collector currents up to 50 mA, with a total power dissipation of 200 mW. The part is qualified to AEC-Q101 standards.
RF Bipolar Transistors RF BIP TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFP 640 H6327 |
| Product Name | RF Bipolar Transistors |