High Linearity Low Noise Si NPN RF Transistor
Summary of Features
Highly linear low noise driver amplifier for all RF frontends up to 2.5 GHz
Output compression point OP1dB = 18.5 dBm at 90 mA, 3 V, 1.9 GHz, 50 Ω system
Output 3rd order intermodulation point OIP3 = 31 dBm at 90 mA, 3 V, 1.9 GHz, 50 Ω system
Maximum available gain Gma = 15.5 dB at 50 mA, 3 V, 1.9 GHz
Minimum noise figure NFmin = 1.7 dB at 50 mA, 3 V, 1.9 GHz
Based on Infineon´s reliable, high volume 25 GHz SIEGET™ line
Easy to use Pb-free (RoHS compliant) standard package with visible leads
Potential Applications
Driver amplifier
ISM bands 434 and 868 MHz
1.9 GHz cordless phones
CATV LNA
Transmitter driver amplifier
2.4 GHz WLAN and Bluetooth
Output stage LNA for active antennas
TV, GPS, SDARS, 2.4 GHz WLAN, etc.
Suitable for 3 - 5.5 GHz oscillators
NPN Silicon RF Transistor
Summary of Features
For low-noise, high gain broadband amplifiers at collector currents from 2 mA to 30 mA
Pb-free (RoHS compliant) package
Potential Applications
Wireless Communications
LNA in RF Front-end
For various applications like cellular and cordless phones, DECT, Tuners, FM, and RF modems.
High Linearity Low Noise Si NPN RF Transistor
Summary of Features
- Highly linear low noise driver amplifier for all RF frontends up to 2.5 GHz
- Output compression point OP1dB = 18.5 dBm at 90 mA, 3 V, 1.9 GHz, 50 Ω system
- Output 3rd order intermodulation point OIP3 = 31 dBm at 90 mA, 3 V, 1.9 GHz, 50 Ω system
- Maximum available gain Gma = 15.5 dB at 50 mA, 3 V, 1.9 GHz
- Minimum noise figure NFmin = 1.7 dB at 50 mA, 3 V, 1.9 GHz
- Based on Infineon´s reliable, high volume 25 GHz SIEGET™ line
- Easy to use Pb-free (RoHS compliant) standard package with visible leads
Potential Applications
- Driver amplifier
- ISM bands 434 and 868 MHz
- 1.9 GHz cordless phones
- CATV LNA
- Transmitter driver amplifier
- 2.4 GHz WLAN and Bluetooth
- Output stage LNA for active antennas
- TV, GPS, SDARS, 2.4 GHz WLAN, etc.
- Suitable for 3 - 5.5 GHz oscillators
NPN Silicon RF Transistor
Summary of Features
- For low-noise, high gain broadband amplifiers at collector currents from 2 mA to 30 mA
- Pb-free (RoHS compliant) package
Potential Applications
- Wireless Communications
- LNA in RF Front-end
- For various applications like cellular and cordless phones, DECT, Tuners, FM, and RF modems.