Infineon Technologies AG Bipolar RF Transistors BFR 183W E6327

Description
RF Transistor NPN 12V 65mA 8GHz 450mW Surface Mount PG-SOT323
Request a Quote Datasheet
Description
RF Transistor NPN 12V 65mA 8GHz 450mW Surface Mount PG-SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFR183WE6327INTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR183WE6327INTR-ND
Bipolar RF Transistors BFR183WE6327INTR-ND
RF Transistor NPN 12V 65mA 8GHz 450mW Surface Mount PG-SOT323

RF Transistor NPN 12V 65mA 8GHz 450mW Surface Mount PG-SOT323

Buy Now Datasheet
Bipolar RF Transistors - BFR 183W E6327 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFR 183W E6327
Bipolar RF Transistors BFR 183W E6327
RF TRANS NPN 12V 8GHZ SOT323-3

RF TRANS NPN 12V 8GHZ SOT323-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors
Product Number BFR183WE6327INTR-ND BFR 183W E6327
Product Name Bipolar RF Transistors Bipolar RF Transistors
Polarity NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
IC(max) 65 milliamps
VCEO 12 volts
Power Gain 18.5 dB
Unlock Full Specs
to access all available technical data