RF Transistor NPN 12V 65mA 8GHz 450mW Surface Mount PG-SOT343-4
RF TRANS NPN 12V 8GHZ SOT343-4 Product overview: BFP183WE6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP183WE6327BTSA
Manufacturer: Infineon Technologies
Win Source Part Number: 1023238-BFP183WE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 22dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.4dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 15mA, 8V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 12V 8GHZ SOT343-4
RF TRANS NPN 12V 8GHZ SOT343-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFP183WE6327BTSA1TR-ND | 283-BFP183WE6327BTSA1 | 1023238-BFP183WE6327BTSA1 | BFP183WE6327BTSA1 | BFP183WE6327BTSA1 |
| Product Name | Bipolar RF Transistors | 12V 8GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFP183WE6327BTSA1 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SC-82A, SOT-343 | Tape & Reel (TR) | SOT3; PG-SOT343-4 | SC-82A, SOT-343 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 12 volts | 12 volts | 12 volts | ||
| Noise Figure | 0.9000 dB | 0.9000 dB | 0.9000 to ? dB |