Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFR 740L3RH E6327 BFR 740L3RH E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023256-BFR 740L3RH E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24.5dB Frequency - Transition: 42GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.5dB to 0.8dB @ 1.8GHz to 6Ghz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-3 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V Typical Gain (hFE) (Min): 160 @ 25mA, 3V Maximum Power Dissipation: 160mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023256-BFR 740L3RH E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24.5dB Frequency - Transition: 42GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.5dB to 0.8dB @ 1.8GHz to 6Ghz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-3 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V Typical Gain (hFE) (Min): 160 @ 25mA, 3V Maximum Power Dissipation: 160mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFR 740L3RH E6327 - 1023256-BFR 740L3RH E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR 740L3RH E6327
1023256-BFR 740L3RH E6327
TRANSISTORS - RF Transistors (BJT) - BFR 740L3RH E6327 1023256-BFR 740L3RH E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1023256-BFR 740L3RH E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24.5dB Frequency - Transition: 42GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.5dB to 0.8dB @ 1.8GHz to 6Ghz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-3 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V Typical Gain (hFE) (Min): 160 @ 25mA, 3V Maximum Power Dissipation: 160mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1023256-BFR 740L3RH E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24.5dB
Frequency - Transition: 42GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.5dB to 0.8dB @ 1.8GHz to 6Ghz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-3
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V
Typical Gain (hFE) (Min): 160 @ 25mA, 3V
Maximum Power Dissipation: 160mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4V 0.04A 160mW Bipolar Transistor
283-BFR 740L3RH E6327
4V 0.04A 160mW Bipolar Transistor 283-BFR 740L3RH E6327
Trans RF BJT NPN 4V 0.04A 160mW 3-Pin TSLP T/R Product overview: BFR 740L3RH E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 0.04A, 160mW. Search-friendly keywords include transistor, BJT, switching, amplification, 4V, 0.04A, 160mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR 740L3RH E6327 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 4V 0.04A 160mW 3-Pin TSLP T/R Product overview: BFR 740L3RH E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 0.04A, 160mW. Search-friendly keywords include transistor, BJT, switching, amplification, 4V, 0.04A, 160mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR 740L3RH E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFR 740L3RH E6327
RF Bipolar Transistors BFR 740L3RH E6327
RF Bipolar Transistors NPN Silicn Germanium RF Transistor

RF Bipolar Transistors NPN Silicn Germanium RF Transistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1023256-BFR 740L3RH E6327 283-BFR 740L3RH E6327 BFR 740L3RH E6327
Product Name TRANSISTORS - RF Transistors (BJT) - BFR 740L3RH E6327 4V 0.04A 160mW Bipolar Transistor RF Bipolar Transistors
Polarity NPN; NPN NPN
Package Type SOT3; PG-TSLP-3 Tape and Reel
Packing Method Tape and Reel
IC(max) 40 milliamps
VCBO 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 6697537P - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-Line
View Details
 - BC850CWE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity NPN
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details