BFN24 is an NPN silicon high-voltage transistor designed for video output stages in TV sets and switching power supplies. It is packaged in SOT23 and has a collector-emitter breakdown voltage of 250 V, a maximum collector current of 200 mA, and a total power dissipation of 360 mW at 74 °C. The junction temperature rating is 150 °C. The device is RoHS compliant and qualified to AEC-Q101.
NPN Silicon High-Voltage Transistors
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFN24 |
| Product Name | Bipolar Transistor, High Voltage Transistor |
| Polarity | NPN (Single); NPN |
| Package Type | SOT23; SOT23 |
| Packing Method | Tape Reel; TAPE & REEL |
| IC(max) | 200 milliamps |