Infineon Technologies AG 12V Bipolar Transistor BFP182RE7764

Description
TRANSISTOR RF NPN 12V SOT-143R Product overview: BFP182RE7764 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP182RE7764 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR RF NPN 12V SOT-143R Product overview: BFP182RE7764 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP182RE7764 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V Bipolar Transistor
283-BFP182RE7764
12V Bipolar Transistor 283-BFP182RE7764
TRANSISTOR RF NPN 12V SOT-143R Product overview: BFP182RE7764 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP182RE7764 can be used for catalog matching and distributor lookup.

TRANSISTOR RF NPN 12V SOT-143R Product overview: BFP182RE7764 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP182RE7764 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP182RE7764 - 201159-BFP182RE7764 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP182RE7764
201159-BFP182RE7764
TRANSISTORS - RF Transistors (BJT) - BFP182RE7764 201159-BFP182RE7764
Manufacturer: Infineon Technologies Win Source Part Number: 201159-BFP182RE7764 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 22dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.3dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT143R-4 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 10mA, 8V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 201159-BFP182RE7764
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 22dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.3dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT143R-4
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 10mA, 8V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar RF Transistors - BFP182RE7764 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP182RE7764
Bipolar RF Transistors BFP182RE7764
RF BIPOLAR TRANSISTOR

RF BIPOLAR TRANSISTOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 283-BFP182RE7764 201159-BFP182RE7764 BFP182RE7764
Product Name 12V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP182RE7764 Bipolar RF Transistors
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; PG-SOT143R-4
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 0.9000 dB 0.9000 dB
Unlock Full Specs
to access all available technical data