Infineon Technologies AG Bipolar Transistors BFP196WH6327XTSA1

Description
Infineon RF Bip Transisitor BFP 196W H63
Request a Quote Datasheet
Description
Infineon RF Bip Transisitor BFP 196W H63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2591417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591417
Bipolar Transistors 2591417
Infineon RF Bip Transisitor BFP 196W H63

Infineon RF Bip Transisitor BFP 196W H63

Supplier's Site
Bipolar Transistors - 2591416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591416
Bipolar Transistors 2591416
Infineon RF Bip Transisitor BFP 196W H63

Infineon RF Bip Transisitor BFP 196W H63

Supplier's Site
Bipolar Transistors - 2591417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591417P
Bipolar Transistors 2591417P
Infineon RF Bip Transisitor BFP 196W H63

Infineon RF Bip Transisitor BFP 196W H63

Supplier's Site
 - BFP196WH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP196WH6327XTSA1 - 096500-BFP196WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP196WH6327XTSA1
096500-BFP196WH6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP196WH6327XTSA1 096500-BFP196WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096500-BFP196WH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12.5dB to 19dB Frequency - Transition: 7.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.3dB to 2.3dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 50mA, 8V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 096500-BFP196WH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12.5dB to 19dB
Frequency - Transition: 7.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2.3dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 50mA, 8V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar RF Transistors - BFP196WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP196WH6327XTSA1TR-ND
Bipolar RF Transistors BFP196WH6327XTSA1TR-ND
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4-1

RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4-1

Buy Now Datasheet
Bipolar RF Transistors - BFP196WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP196WH6327XTSA1CT-ND
Bipolar RF Transistors BFP196WH6327XTSA1CT-ND
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4-1

RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4-1

Buy Now Datasheet
Bipolar RF Transistors - BFP196WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP196WH6327XTSA1DKR-ND
Bipolar RF Transistors BFP196WH6327XTSA1DKR-ND
RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4-1

RF Transistor NPN 12V 150mA 7.5GHz 700mW Surface Mount PG-SOT343-4-1

Buy Now Datasheet
Singapore, Singapore
12V 7.5GHZ Bipolar Transistor
283-BFP196WH6327XTSA1
12V 7.5GHZ Bipolar Transistor 283-BFP196WH6327XTSA1
RF TRANS NPN 12V 7.5GHZ SOT343-4 Product overview: BFP196WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP196WH6327XTSA 1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 7.5GHZ SOT343-4 Product overview: BFP196WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 7.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP196WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFP196WH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP196WH6327XTSA1
Bipolar RF Transistors BFP196WH6327XTSA1
RF TRANS NPN 12V 7.5GHZ SOT343-4

RF TRANS NPN 12V 7.5GHZ SOT343-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP196WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP196WH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP196WH6327XTSA1
RF TRANS NPN 12V 7.5GHZ SOT343-4

RF TRANS NPN 12V 7.5GHZ SOT343-4

Supplier's Site
Rf Transistor, Npn, 0.15A, 12V, Sot-343; Transistor Polarity Infineon - 50Y1749 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 0.15A, 12V, Sot-343; Transistor Polarity Infineon
50Y1749
Rf Transistor, Npn, 0.15A, 12V, Sot-343; Transistor Polarity Infineon 50Y1749
RF TRANSISTOR, NPN, 0.15A, 12V, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:7.5GHz; Power Dissipation:700mW; Continuous Collector Current:150mA; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

RF TRANSISTOR, NPN, 0.15A, 12V, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Transition Frequency:7.5GHz; Power Dissipation:700mW; Continuous Collector Current:150mA; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 2591417 BFP196WH6327XTSA1 096500-BFP196WH6327XTSA1 BFP196WH6327XTSA1TR-ND 283-BFP196WH6327XTSA1 BFP196WH6327XTSA1 BFP196WH6327XTSA1 50Y1749
Product Name Bipolar Transistors TRANSISTORS - RF Transistors (BJT) - BFP196WH6327XTSA1 Bipolar RF Transistors 12V 7.5GHZ Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn, 0.15A, 12V, Sot-343; Transistor Polarity Infineon
Package Type SOT-343 PG-SOT343-4 SOT3; PG-SOT343-4 SC-82A, SOT-343 Tape & Reel (TR) SC-82A, SOT-343 TO-3; SOT3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity NPN; NPN NPN NPN; NPN NPN
IC(max) 150 milliamps 150 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data