Infineon Technologies AG Automotive 250V 0.2A Bipolar Transistor BFN36

Description
Trans GP BJT NPN 250V 0.2A Automotive 4-Pin(3+Tab) SOT-223 Product overview: BFN36 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 250V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN36 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 250V 0.2A Automotive 4-Pin(3+Tab) SOT-223 Product overview: BFN36 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 250V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN36 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 250V 0.2A Bipolar Transistor
276-BFN36
Automotive 250V 0.2A Bipolar Transistor 276-BFN36
Trans GP BJT NPN 250V 0.2A Automotive 4-Pin(3+Tab) SOT-223 Product overview: BFN36 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 250V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN36 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 250V 0.2A Automotive 4-Pin(3+Tab) SOT-223 Product overview: BFN36 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 250V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN36 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234974-BFN36 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234974-BFN36
Discrete Semiconductor Products 234974-BFN36
Manufacturer: Infineon Technologies Win Source Part Number: 234974-BFN36 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BFN36 Alternative Parts (Cross-Reference): BFN38H6327; BFN38; BFN38E6327XT; Introduction Date: May 01, 1991 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 234974-BFN36
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BFN36
Alternative Parts (Cross-Reference): BFN38H6327; BFN38; BFN38E6327XT;
Introduction Date: May 01, 1991
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BFN36 234974-BFN36
Product Name Automotive 250V 0.2A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR158WE6327HTSA1TR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers