Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFP182WH6327XTSA1 BFP182WH6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023237-BFP182WH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 22dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.3dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 10mA, 8V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023237-BFP182WH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 22dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.3dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 10mA, 8V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP182WH6327XTSA1 - 1023237-BFP182WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP182WH6327XTSA1
1023237-BFP182WH6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP182WH6327XTSA1 1023237-BFP182WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1023237-BFP182WH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 22dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.3dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 10mA, 8V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1023237-BFP182WH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 22dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.3dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 10mA, 8V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistors - 2732847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2732847
Bipolar Transistors 2732847
Infineon BFP182WH6327XTSA1

Infineon BFP182WH6327XTSA1

Supplier's Site
Bipolar Transistors - 2732848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2732848
Bipolar Transistors 2732848
Infineon BFP182WH6327XTSA1

Infineon BFP182WH6327XTSA1

Supplier's Site
Bipolar RF Transistors - 448-BFP182WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP182WH6327XTSA1CT-ND
Bipolar RF Transistors 448-BFP182WH6327XTSA1CT-ND
RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT343-4

RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP182WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP182WH6327XTSA1DKR-ND
Bipolar RF Transistors 448-BFP182WH6327XTSA1DKR-ND
RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT343-4

RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP182WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP182WH6327XTSA1TR-ND
Bipolar RF Transistors 448-BFP182WH6327XTSA1TR-ND
RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT343-4

RF Transistor NPN 12V 35mA 8GHz 250mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Singapore, Singapore
12V 8GHZ Bipolar Transistor
283-BFP182WH6327XTSA1
12V 8GHZ Bipolar Transistor 283-BFP182WH6327XTSA1
RF TRANS NPN 12V 8GHZ SOT343-4 Product overview: BFP182WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP182WH6327XTSA 1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 8GHZ SOT343-4 Product overview: BFP182WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP182WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF TRANS NPN 12V 8GHZ SOT343-4 - 376-BFP182WH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
RF TRANS NPN 12V 8GHZ SOT343-4
376-BFP182WH6327XTSA1
RF TRANS NPN 12V 8GHZ SOT343-4 376-BFP182WH6327XTSA1
RF TRANS NPN 12V 8GHZ SOT343-4

RF TRANS NPN 12V 8GHZ SOT343-4

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 1023237-BFP182WH6327XTSA1 2732847 448-BFP182WH6327XTSA1CT-ND 283-BFP182WH6327XTSA1 376-BFP182WH6327XTSA1
Product Name TRANSISTORS - RF Transistors (BJT) - BFP182WH6327XTSA1 Bipolar Transistors Bipolar RF Transistors 12V 8GHZ Bipolar Transistor RF TRANS NPN 12V 8GHZ SOT343-4
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; PG-SOT343-4 SOT-343 SC-82A, SOT-343 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 35 milliamps
VCEO 12 volts
Unlock Full Specs
to access all available technical data