BFN26 is an NPN silicon high-voltage transistor designed for video output stages in TV sets and switching power supplies. It is packaged in SOT23 and has a collector-emitter breakdown voltage of 300 V, a collector current rating of 200 mA, and a collector-emitter saturation voltage of up to 0.5 V at 20 mA collector current and 2 mA base current. The device meets AEC-Q101 qualifications and is RoHS compliant. Its junction temperature operates up to 150 °C, with a total power dissipation of 360 mW at 74 °C ambient temperature.
NPN Silicon High-Voltage Transistors
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFN26 |
| Product Name | Bipolar Transistor, High Voltage Transistor |
| Polarity | NPN (Single); NPN |
| Package Type | SOT23; SOT23 |
| Packing Method | Tape Reel; TAPE & REEL |
| IC(max) | 30 to 200 milliamps |