BFN38 is an NPN silicon high-voltage transistor designed for video output stages in TV sets and switching power supplies. It is packaged in SOT223 with dimensions of 6.5 mm × 3.5 mm × 1.75 mm. The device has a collector-emitter breakdown voltage of 300 V, a maximum collector current of 200 mA, and a peak collector current of 500 mA. It features a low collector-emitter saturation voltage of up to 0.5 V and a transition frequency of 70 MHz. The transistor is RoHS compliant and qualified to AEC-Q101.
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // High Voltage Transistor // BFN38
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFN38 |
| Product Name | Bipolar Transistor, High Voltage Transistor |
| Polarity | NPN (Single); NPN |
| Package Type | SOT223; SOT223 |
| Packing Method | Tape Reel; TAPE & REEL |
| IC(max) | 30 to 200 milliamps |