Infineon Technologies AG 12V 8GHZ Bipolar Transistor BFP193WH6327XTSA1

Description
RF TRANS NPN 12V 8GHZ SOT343-4 Product overview: BFP193WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP193WH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 12V 8GHZ SOT343-4 Product overview: BFP193WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP193WH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 8GHZ Bipolar Transistor
283-BFP193WH6327XTSA1
12V 8GHZ Bipolar Transistor 283-BFP193WH6327XTSA1
RF TRANS NPN 12V 8GHZ SOT343-4 Product overview: BFP193WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP193WH6327XTSA 1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 8GHZ SOT343-4 Product overview: BFP193WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP193WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP193WH6327XTSA1 - 099196-BFP193WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP193WH6327XTSA1
099196-BFP193WH6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP193WH6327XTSA1 099196-BFP193WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 099196-BFP193WH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB to 20.5dB Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 80mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 30mA, 8V Maximum Power Dissipation: 580mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 099196-BFP193WH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13.5dB to 20.5dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 1.6dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 30mA, 8V
Maximum Power Dissipation: 580mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistors - 2591415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591415
Bipolar Transistors 2591415
Infineon RF Bip Transisitor BFP 193W H63

Infineon RF Bip Transisitor BFP 193W H63

Supplier's Site
Bipolar Transistors - 2591415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591415P
Bipolar Transistors 2591415P
Infineon RF Bip Transisitor BFP 193W H63

Infineon RF Bip Transisitor BFP 193W H63

Supplier's Site
Bipolar Transistors - 2591414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591414
Bipolar Transistors 2591414
Infineon RF Bip Transisitor BFP 193W H63

Infineon RF Bip Transisitor BFP 193W H63

Supplier's Site
Bipolar RF Transistors - BFP193WH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP193WH6327XTSA1DKR-ND
Bipolar RF Transistors BFP193WH6327XTSA1DKR-ND
RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT343-4

RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar RF Transistors - BFP193WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP193WH6327XTSA1TR-ND
Bipolar RF Transistors BFP193WH6327XTSA1TR-ND
RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT343-4

RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar RF Transistors - BFP193WH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP193WH6327XTSA1CT-ND
Bipolar RF Transistors BFP193WH6327XTSA1CT-ND
RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT343-4

RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP193WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP193WH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP193WH6327XTSA1
RF TRANS NPN 12V 8GHZ SOT343-4

RF TRANS NPN 12V 8GHZ SOT343-4

Supplier's Site
Bipolar Rf Transistor, Npn, 12 V, 8 Ghz, 580 Mw, 80 Ma, 70 Rohs Compliant Infineon - 50Y1748 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 12 V, 8 Ghz, 580 Mw, 80 Ma, 70 Rohs Compliant Infineon
50Y1748
Bipolar Rf Transistor, Npn, 12 V, 8 Ghz, 580 Mw, 80 Ma, 70 Rohs Compliant Infineon 50Y1748
Bipolar - RF Transistor, NPN, 12 V, 8 GHz, 580 mW, 80 mA, 70 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 12 V, 8 GHz, 580 mW, 80 mA, 70 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar RF Transistors - BFP193WH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP193WH6327XTSA1
Bipolar RF Transistors BFP193WH6327XTSA1
RF TRANS NPN 12V 8GHZ SOT343-4

RF TRANS NPN 12V 8GHZ SOT343-4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFP193WH6327XTSA1 099196-BFP193WH6327XTSA1 2591415 BFP193WH6327XTSA1DKR-ND BFP193WH6327XTSA1 50Y1748 BFP193WH6327XTSA1
Product Name 12V 8GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP193WH6327XTSA1 Bipolar Transistors Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Rf Transistor, Npn, 12 V, 8 Ghz, 580 Mw, 80 Ma, 70 Rohs Compliant Infineon Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT3; PG-SOT343-4 SOT-343 SC-82A, SOT-343 TO-3 SC-82A, SOT-343
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 80 milliamps 80 milliamps
VCEO 12 volts 12 volts 12 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data