Infineon Technologies AG Bipolar Transistors BFP640H6327XTSA1

Description
Infineon RF Bip Transisitor BFP 640ESD H
Request a Quote Datasheet
Description
Infineon RF Bip Transisitor BFP 640ESD H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2591442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591442
Bipolar Transistors 2591442
Infineon RF Bip Transisitor BFP 640ESD H

Infineon RF Bip Transisitor BFP 640ESD H

Supplier's Site
Bipolar Transistors - 2591442P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591442P
Bipolar Transistors 2591442P
Infineon RF Bip Transisitor BFP 640ESD H

Infineon RF Bip Transisitor BFP 640ESD H

Supplier's Site
Bipolar Transistors - 2591440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591440
Bipolar Transistors 2591440
Infineon RF Bip Transisitor BFP 640ESD H

Infineon RF Bip Transisitor BFP 640ESD H

Supplier's Site
Bipolar RF Transistors - BFP640H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP640H6327XTSA1CT-ND
Bipolar RF Transistors BFP640H6327XTSA1CT-ND
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount PG-SOT343-4

RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar RF Transistors - BFP640H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP640H6327XTSA1TR-ND
Bipolar RF Transistors BFP640H6327XTSA1TR-ND
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount PG-SOT343-4

RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Bipolar RF Transistors - BFP640H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP640H6327XTSA1DKR-ND
Bipolar RF Transistors BFP640H6327XTSA1DKR-ND
RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount PG-SOT343-4

RF Transistor NPN 4.5V 50mA 40GHz 200mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Singapore, Singapore
4.5V 40GHZ Bipolar Transistor
283-BFP640H6327XTSA1
4.5V 40GHZ Bipolar Transistor 283-BFP640H6327XTSA1
RF TRANS NPN 4.5V 40GHZ SOT343-4 Product overview: BFP640H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640H6327XTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.5V 40GHZ SOT343-4 Product overview: BFP640H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 40GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 40GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP640H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP640H6327XTSA1 - 115232-BFP640H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP640H6327XTSA1
115232-BFP640H6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP640H6327XTSA1 115232-BFP640H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 115232-BFP640H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12.5dB Frequency - Transition: 40GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V Typical Gain (hFE) (Min): 110 @ 30mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 115232-BFP640H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12.5dB
Frequency - Transition: 40GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V
Typical Gain (hFE) (Min): 110 @ 30mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - BFP640H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP640H6327XTSA1
Bipolar RF Transistors BFP640H6327XTSA1
RF TRANS NPN 4.5V 40GHZ SOT343-4

RF TRANS NPN 4.5V 40GHZ SOT343-4

Supplier's Site Datasheet
Rf Trans, Npn, 4.7V, 0.05A, 0.2W, Sot343; Transistor Polarity Infineon - 85X4134 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 4.7V, 0.05A, 0.2W, Sot343; Transistor Polarity Infineon
85X4134
Rf Trans, Npn, 4.7V, 0.05A, 0.2W, Sot343; Transistor Polarity Infineon 85X4134
RF TRANS, NPN, 4.7V, 0.05A, 0.2W, SOT343; Transistor Polarity:NPN; Collector Emitter Voltage Max:4.7V; Transition Frequency:42GHz; Power Dissipation:200mW; Continuous Collector Current:50mA; No. of Pins:4Pins; Product Range:-; MSL:- RoHS Compliant: Yes

RF TRANS, NPN, 4.7V, 0.05A, 0.2W, SOT343; Transistor Polarity:NPN; Collector Emitter Voltage Max:4.7V; Transition Frequency:42GHz; Power Dissipation:200mW; Continuous Collector Current:50mA; No. of Pins:4Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP640H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP640H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP640H6327XTSA1
RF TRANS NPN 4.5V 40GHZ SOT343-4

RF TRANS NPN 4.5V 40GHZ SOT343-4

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 2591442 BFP640H6327XTSA1CT-ND 283-BFP640H6327XTSA1 115232-BFP640H6327XTSA1 BFP640H6327XTSA1 85X4134 BFP640H6327XTSA1
Product Name Bipolar Transistors Bipolar RF Transistors 4.5V 40GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP640H6327XTSA1 Bipolar RF Transistors Rf Trans, Npn, 4.7V, 0.05A, 0.2W, Sot343; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT-343 SC-82A, SOT-343 Tape & Reel (TR) SOT3; PG-SOT343-4 SC-82A, SOT-343 TO-3
Polarity NPN NPN; NPN NPN; NPN NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
VCEO 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data