12V 30mA 200mW N Channel SOT-143 MOSFETs ROHS
BF998 - RF SMALL SIGNAL TRANSIST
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | BF998E6327 | BF998E6327 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | RF FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel |
| V(BR)DSS | 12 volts | |
| PD | 200 milliwatts | |
| Package Type | SOT143 | TO-253-4, TO-253AA |