Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2040W E6814 BF2040W E6814

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201041-BF2040W E6814 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 40mA Frequency: 800MHz Current - Test: 15mA Gain: 23dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201041-BF2040W E6814 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 40mA Frequency: 800MHz Current - Test: 15mA Gain: 23dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2040W E6814 - 201041-BF2040W E6814 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2040W E6814
201041-BF2040W E6814
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2040W E6814 201041-BF2040W E6814
Manufacturer: Infineon Technologies Win Source Part Number: 201041-BF2040W E6814 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 40mA Frequency: 800MHz Current - Test: 15mA Gain: 23dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201041-BF2040W E6814
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 40mA
Frequency: 800MHz
Current - Test: 15mA
Gain: 23dB
Transistor Polarity: N-Channel
Voltage - Test: 5V
Noise Figure: 1.6dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8V 40MA MOSFET Transistor
285-BF2040W E6814
8V 40MA MOSFET Transistor 285-BF2040W E6814
MOSFET N-CH 8V 40MA SOT-343 Product overview: BF2040W E6814 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 40MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 40MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2040W E6814 can be used for catalog matching and distributor lookup.

MOSFET N-CH 8V 40MA SOT-343 Product overview: BF2040W E6814 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 40MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 40MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2040W E6814 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 201041-BF2040W E6814 285-BF2040W E6814
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2040W E6814 8V 40MA MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDL05I06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers