Infineon Technologies AG Low Noise RF Transistors BFR340F

Description
NPN Silicon RF Transistor Summary of Features General purpose Low Noise Amplifier Ideal for low current operation High breakdown voltage enables operation in automotive applications Minimum noise figure 1.0 dB @ 1mA,1.5V,1.9GHz Small package 1,2 x 1,2 mm2 with visible leads Pb-free (RoHS compliant) package Potential Applications Wireless Communications For amplifier and oscillator applications in RF Front-end Applications Semiconductor solutions for home entertainment applications
Request a Quote Datasheet
Description
NPN Silicon RF Transistor Summary of Features General purpose Low Noise Amplifier Ideal for low current operation High breakdown voltage enables operation in automotive applications Minimum noise figure 1.0 dB @ 1mA,1.5V,1.9GHz Small package 1,2 x 1,2 mm2 with visible leads Pb-free (RoHS compliant) package Potential Applications Wireless Communications For amplifier and oscillator applications in RF Front-end Applications Semiconductor solutions for home entertainment applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise RF Transistors - BFR340F - Infineon Technologies AG
Neubiberg, Germany
Low Noise RF Transistors
BFR340F
Low Noise RF Transistors BFR340F
NPN Silicon RF Transistor Summary of Features General purpose Low Noise Amplifier Ideal for low current operation High breakdown voltage enables operation in automotive applications Minimum noise figure 1.0 dB @ 1mA,1.5V,1.9GHz Small package 1,2 x 1,2 mm2 with visible leads Pb-free (RoHS compliant) package Potential Applications Wireless Communications For amplifier and oscillator applications in RF Front-end Applications Semiconductor solutions for home entertainment applications

NPN Silicon RF Transistor


Summary of Features

  • General purpose Low Noise Amplifier
  • Ideal for low current operation
  • High breakdown voltage enables operation in automotive applications
  • Minimum noise figure 1.0 dB @ 1mA,1.5V,1.9GHz
  • Small package 1,2 x 1,2 mm2 with visible leads
  • Pb-free (RoHS compliant) package

Potential Applications

  • Wireless Communications
  • For amplifier and oscillator applications in RF Front-end

Applications

  • Semiconductor solutions for home entertainment applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Transistors
Product Number BFR340F
Product Name Low Noise RF Transistors
Package Type TSFP-3-1
Unlock Full Specs
to access all available technical data

Similar Products

 - AIKB40N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Single FETs, MOSFETs - AUIRF7484Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
100V 59A MOSFET Transistor - 278-AUIRF3710ZS - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 160000 milliwatts
View Details
7 suppliers