Infineon Technologies AG 3.5V 45GHZ Bipolar Transistor BFP520E6327BTSA1

Description
RF TRANS NPN 3.5V 45GHZ SOT343-4 Product overview: BFP520E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP520E6327BTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 3.5V 45GHZ SOT343-4 Product overview: BFP520E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP520E6327BTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.5V 45GHZ Bipolar Transistor
283-BFP520E6327BTSA1
3.5V 45GHZ Bipolar Transistor 283-BFP520E6327BTSA1
RF TRANS NPN 3.5V 45GHZ SOT343-4 Product overview: BFP520E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP520E6327BTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 3.5V 45GHZ SOT343-4 Product overview: BFP520E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP520E6327BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFP520E6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP520E6327BTSA1TR-ND
Bipolar RF Transistors BFP520E6327BTSA1TR-ND
RF Transistor NPN 3.5V 40mA 45GHz 100mW Surface Mount PG-SOT343-4

RF Transistor NPN 3.5V 40mA 45GHz 100mW Surface Mount PG-SOT343-4

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP520E6327BTSA1 - 131029-BFP520E6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP520E6327BTSA1
131029-BFP520E6327BTSA1
TRANSISTORS - RF Transistors (BJT) - BFP520E6327BTSA1 131029-BFP520E6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 131029-BFP520E6327BT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 24dB Frequency - Transition: 45GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.95dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V Typical Gain (hFE) (Min): 70 @ 20mA, 2V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 131029-BFP520E6327BTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 24dB
Frequency - Transition: 45GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.95dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V
Typical Gain (hFE) (Min): 70 @ 20mA, 2V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANS NPN RF 2.5V SOT-343 - 376-BFP520E6327BTSA1 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN RF 2.5V SOT-343
376-BFP520E6327BTSA1
TRANS NPN RF 2.5V SOT-343 376-BFP520E6327BTSA1
TRANS NPN RF 2.5V SOT-343

TRANS NPN RF 2.5V SOT-343

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP520E6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP520E6327BTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP520E6327BTSA1
RF TRANS NPN 3.5V 45GHZ SOT343-4

RF TRANS NPN 3.5V 45GHZ SOT343-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 283-BFP520E6327BTSA1 BFP520E6327BTSA1TR-ND 131029-BFP520E6327BTSA1 376-BFP520E6327BTSA1 BFP520E6327BTSA1
Product Name 3.5V 45GHZ Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFP520E6327BTSA1 TRANS NPN RF 2.5V SOT-343 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SC-82A, SOT-343 SOT3; PG-SOT343-4
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 3.5 volts 3.5 volts
Noise Figure 0.9500 dB 0.9500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 50V 100mA 200MW Bipolar Transistor - 293-BCR108E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1219526 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers