Infineon Technologies AG 8V 25MA MOSFET Transistor BF5030W E6327

Description
MOSFET N-CH 8V 25MA SOT-343 Product overview: BF5030W E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF5030W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 8V 25MA SOT-343 Product overview: BF5030W E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF5030W E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 25MA MOSFET Transistor
285-BF5030W E6327
8V 25MA MOSFET Transistor 285-BF5030W E6327
MOSFET N-CH 8V 25MA SOT-343 Product overview: BF5030W E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF5030W E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH 8V 25MA SOT-343 Product overview: BF5030W E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF5030W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF5030W E6327 - 201042-BF5030W E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF5030W E6327
201042-BF5030W E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF5030W E6327 201042-BF5030W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201042-BF5030W E6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Current - Test: 10mA Gain: 24dB Transistor Polarity: N-Channel Voltage - Test: 3V Noise Figure: 1.3dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 201042-BF5030W E6327
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Current - Test: 10mA
Gain: 24dB
Transistor Polarity: N-Channel
Voltage - Test: 3V
Noise Figure: 1.3dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BF5030W E6327 201042-BF5030W E6327
Product Name 8V 25MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF5030W E6327
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data