Infineon Technologies AG 4.7V 42GHZ Bipolar Transistor BFR740L3RHE6327XTSA1

Description
RF TRANS NPN 4.7V 42GHZ TSLP-3 Product overview: BFR740L3RHE6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 42GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 42GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR740L3RHE6327X TSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 4.7V 42GHZ TSLP-3 Product overview: BFR740L3RHE6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 42GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 42GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR740L3RHE6327X TSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 42GHZ Bipolar Transistor
283-BFR740L3RHE6327XTSA1
4.7V 42GHZ Bipolar Transistor 283-BFR740L3RHE6327XTSA1
RF TRANS NPN 4.7V 42GHZ TSLP-3 Product overview: BFR740L3RHE6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 42GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 42GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR740L3RHE6327X TSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.7V 42GHZ TSLP-3 Product overview: BFR740L3RHE6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 42GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 42GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR740L3RHE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFR740L3RHE6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR740L3RHE6327XTSA1CT-ND
Bipolar RF Transistors BFR740L3RHE6327XTSA1CT-ND
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-TSLP-3

RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-TSLP-3

Buy Now Datasheet
Bipolar RF Transistors - BFR740L3RHE6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR740L3RHE6327XTSA1DKR-ND
Bipolar RF Transistors BFR740L3RHE6327XTSA1DKR-ND
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-TSLP-3

RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-TSLP-3

Buy Now Datasheet
Bipolar RF Transistors - BFR740L3RHE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR740L3RHE6327XTSA1TR-ND
Bipolar RF Transistors BFR740L3RHE6327XTSA1TR-ND
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-TSLP-3

RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-TSLP-3

Buy Now Datasheet
Bipolar Transistors - 2195959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2195959P
Bipolar Transistors 2195959P
Infineon BFR740L3RHE6327XTSA1

Infineon BFR740L3RHE6327XTSA1

Supplier's Site
Bipolar Transistors - 2195959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2195959
Bipolar Transistors 2195959
Infineon BFR740L3RHE6327XTSA1

Infineon BFR740L3RHE6327XTSA1

Supplier's Site
Bipolar Transistors - 2195958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2195958
Bipolar Transistors 2195958
Infineon BFR740L3RHE6327XTSA1

Infineon BFR740L3RHE6327XTSA1

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFR740L3RHE6327XTSA1 - 850012-BFR740L3RHE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR740L3RHE6327XTSA1
850012-BFR740L3RHE6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFR740L3RHE6327XTSA1 850012-BFR740L3RHE6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 850012-BFR740L3RHE63 27XTSA1 Features: RF Transistor Package: Reel - TR Family Name: BFR740 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BFR740L3RHE6327, BFR740L3RHE6327XT, BFR740L3RHE6327INDKR -ND, BFR740L3RHE6327INDKR , BFR740L3RHE6327XTSA1 TR, BFR740L3RHE6327INCT, BFR740L3RHE6327INCT- ND, BFR740L3RHE6327INTR- ND, BFR740L3RHE6327XTSA1 DKR, SP000252393, BFR 740L3RH E6327, BFR740L3RHE6327INTR, BFR740L3RHE6327XTSA1 CT

Manufacturer: Infineon Technologies
Win Source Part Number: 850012-BFR740L3RHE6327XTSA1
Features: RF Transistor
Package: Reel - TR
Family Name: BFR740
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BFR740L3RHE6327, BFR740L3RHE6327XT, BFR740L3RHE6327INDKR-ND, BFR740L3RHE6327INDKR, BFR740L3RHE6327XTSA1TR, BFR740L3RHE6327INCT, BFR740L3RHE6327INCT-ND, BFR740L3RHE6327INTR-ND, BFR740L3RHE6327XTSA1DKR, SP000252393, BFR 740L3RH E6327, BFR740L3RHE6327INTR, BFR740L3RHE6327XTSA1CT

Buy Now Datasheet
Bipolar Rf Transistor, Npn, 4 V, 47 Ghz, 160 Mw, 40 Ma, 160 Rohs Compliant Infineon - 50Y1771 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 4 V, 47 Ghz, 160 Mw, 40 Ma, 160 Rohs Compliant Infineon
50Y1771
Bipolar Rf Transistor, Npn, 4 V, 47 Ghz, 160 Mw, 40 Ma, 160 Rohs Compliant Infineon 50Y1771
Bipolar - RF Transistor, NPN, 4 V, 47 GHz, 160 mW, 40 mA, 160 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 4 V, 47 GHz, 160 mW, 40 mA, 160 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFR740L3RHE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFR740L3RHE6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFR740L3RHE6327XTSA1
RF TRANS NPN 4.7V 42GHZ TSLP-3

RF TRANS NPN 4.7V 42GHZ TSLP-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFR740L3RHE6327XTSA1 BFR740L3RHE6327XTSA1CT-ND 2195959P 850012-BFR740L3RHE6327XTSA1 50Y1771 BFR740L3RHE6327XTSA1
Product Name 4.7V 42GHZ Bipolar Transistor Bipolar RF Transistors Bipolar Transistors TRANSISTORS - RF Transistors (BJT) - BFR740L3RHE6327XTSA1 Bipolar Rf Transistor, Npn, 4 V, 47 Ghz, 160 Mw, 40 Ma, 160 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type Tape & Reel (TR) SC-101, SOT-883 TSLP SOT3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 40 milliamps
VCEO 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data