Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFP740H6327XTSA1 BFP740H6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 106982-BFP740H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 27dB Frequency - Transition: 42GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.5dB to 0.85dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V Typical Gain (hFE) (Min): 160 @ 25mA, 3V Maximum Power Dissipation: 160mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 106982-BFP740H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 27dB Frequency - Transition: 42GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.5dB to 0.85dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V Typical Gain (hFE) (Min): 160 @ 25mA, 3V Maximum Power Dissipation: 160mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP740H6327XTSA1 - 106982-BFP740H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP740H6327XTSA1
106982-BFP740H6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP740H6327XTSA1 106982-BFP740H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 106982-BFP740H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 27dB Frequency - Transition: 42GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.5dB to 0.85dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V Typical Gain (hFE) (Min): 160 @ 25mA, 3V Maximum Power Dissipation: 160mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 106982-BFP740H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 27dB
Frequency - Transition: 42GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.5dB to 0.85dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.7V
Typical Gain (hFE) (Min): 160 @ 25mA, 3V
Maximum Power Dissipation: 160mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - BFP740H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP740H6327XTSA1CT-ND
Bipolar RF Transistors BFP740H6327XTSA1CT-ND
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-SOT343-4-2

RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-SOT343-4-2

Buy Now Datasheet
Bipolar RF Transistors - BFP740H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP740H6327XTSA1TR-ND
Bipolar RF Transistors BFP740H6327XTSA1TR-ND
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-SOT343-4-2

RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-SOT343-4-2

Buy Now Datasheet
Bipolar RF Transistors - BFP740H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP740H6327XTSA1DKR-ND
Bipolar RF Transistors BFP740H6327XTSA1DKR-ND
RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-SOT343-4-2

RF Transistor NPN 4.7V 30mA 42GHz 160mW Surface Mount PG-SOT343-4-2

Buy Now Datasheet
Bipolar Transistors - 2591452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591452P
Bipolar Transistors 2591452P
Infineon RF Bip Transisitor BFP 740FESD

Infineon RF Bip Transisitor BFP 740FESD

Supplier's Site
Bipolar Transistors - 2591452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591452
Bipolar Transistors 2591452
Infineon RF Bip Transisitor BFP 740FESD

Infineon RF Bip Transisitor BFP 740FESD

Supplier's Site
Bipolar Transistors - 2591451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591451
Bipolar Transistors 2591451
Infineon RF Bip Transisitor BFP 740FESD

Infineon RF Bip Transisitor BFP 740FESD

Supplier's Site
Singapore, Singapore
4.7V 42GHZ Bipolar Transistor
283-BFP740H6327XTSA1
4.7V 42GHZ Bipolar Transistor 283-BFP740H6327XTSA1
RF TRANS NPN 4.7V 42GHZ SOT343 Product overview: BFP740H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 42GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 42GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP740H6327XTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.7V 42GHZ SOT343 Product overview: BFP740H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 42GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 42GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP740H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Bip Transistors; Transistor Polarity Infineon - 01AC4781 - Newark, An Avnet Company
Chicago, IL, United States
Rf Bip Transistors; Transistor Polarity Infineon
01AC4781
Rf Bip Transistors; Transistor Polarity Infineon 01AC4781
RF BIP TRANSISTORS; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4V; Transition Frequency ft:44GHz; Power Dissipation Pd:160mW; DC Collector Current:45mA; DC Current Gain hFE:250hFE; RF Transistor Case:SOT-343; No. of RoHS Compliant: Yes

RF BIP TRANSISTORS; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:4V; Transition Frequency ft:44GHz; Power Dissipation Pd:160mW; DC Collector Current:45mA; DC Current Gain hFE:250hFE; RF Transistor Case:SOT-343; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP740H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP740H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP740H6327XTSA1
RF TRANS NPN 4.7V 42GHZ SOT343

RF TRANS NPN 4.7V 42GHZ SOT343

Supplier's Site
Bipolar RF Transistors - BFP740H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP740H6327XTSA1
Bipolar RF Transistors BFP740H6327XTSA1
RF TRANS NPN 4.7V 42GHZ SOT343

RF TRANS NPN 4.7V 42GHZ SOT343

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 106982-BFP740H6327XTSA1 BFP740H6327XTSA1CT-ND 2591452P 283-BFP740H6327XTSA1 01AC4781 BFP740H6327XTSA1 BFP740H6327XTSA1
Product Name TRANSISTORS - RF Transistors (BJT) - BFP740H6327XTSA1 Bipolar RF Transistors Bipolar Transistors 4.7V 42GHZ Bipolar Transistor Rf Bip Transistors; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN; NPN NPN NPN; NPN
Package Type SOT3; SOT-343 SC-82A, SOT-343 TSFP-4-1 Tape & Reel (TR) TO-3; SOT3 SC-82A, SOT-343
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 45 milliamps 30 milliamps
VCEO 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data