Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BF799WE6327BTSA1 BF799WE6327BTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 097079-BF799WE6327BT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 800MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 280mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 097079-BF799WE6327BT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 800MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 280mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BF799WE6327BTSA1 - 097079-BF799WE6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BF799WE6327BTSA1
097079-BF799WE6327BTSA1
TRANSISTORS - RF Transistors (BJT) - BF799WE6327BTSA1 097079-BF799WE6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 097079-BF799WE6327BT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 800MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3dB @ 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 280mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 097079-BF799WE6327BTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 800MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3dB @ 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 40 @ 20mA, 10V
Maximum Power Dissipation: 280mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - BF799WE6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BF799WE6327BTSA1TR-ND
Bipolar RF Transistors BF799WE6327BTSA1TR-ND
RF Transistor NPN 20V 35mA 800MHz 280mW Surface Mount PG-SOT323

RF Transistor NPN 20V 35mA 800MHz 280mW Surface Mount PG-SOT323

Buy Now Datasheet
Singapore, Singapore
20V Bipolar Transistor
283-BF799WE6327BTSA1
20V Bipolar Transistor 283-BF799WE6327BTSA1
TRANSISTOR NPN RF 20V SOT-323 Product overview: BF799WE6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF799WE6327BTSA1 can be used for catalog matching and distributor lookup.

TRANSISTOR NPN RF 20V SOT-323 Product overview: BF799WE6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF799WE6327BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF799WE6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF799WE6327BTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF799WE6327BTSA1
RF TRANS NPN 20V 800MHZ SOT323-3

RF TRANS NPN 20V 800MHZ SOT323-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 097079-BF799WE6327BTSA1 BF799WE6327BTSA1TR-ND 283-BF799WE6327BTSA1 BF799WE6327BTSA1
Product Name TRANSISTORS - RF Transistors (BJT) - BF799WE6327BTSA1 Bipolar RF Transistors 20V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type SOT3; SOT323; PG-SOT323-3 SOT323; SC-70, SOT-323 Reel - TR
Packing Method Tape Reel; Reel - TR Reel - TR Tape Reel; Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F)
Power Gain 40 dB
Unlock Full Specs
to access all available technical data