Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFQ19SH6327XTSA1 BFQ19SH6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 100730-BFQ19SH6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 7dB Frequency - Transition: 5.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 120mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 70 @ 70mA, 8V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 100730-BFQ19SH6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 7dB Frequency - Transition: 5.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 120mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 70 @ 70mA, 8V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFQ19SH6327XTSA1 - 100730-BFQ19SH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFQ19SH6327XTSA1
100730-BFQ19SH6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFQ19SH6327XTSA1 100730-BFQ19SH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 100730-BFQ19SH6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 7dB Frequency - Transition: 5.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 120mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 70 @ 70mA, 8V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 100730-BFQ19SH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 7dB
Frequency - Transition: 5.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 120mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 70 @ 70mA, 8V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar RF Transistors - BFQ19SH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFQ19SH6327XTSA1DKR-ND
Bipolar RF Transistors BFQ19SH6327XTSA1DKR-ND
RF Transistor NPN 15V 120mA 5.5GHz 1W Surface Mount PG-SOT89

RF Transistor NPN 15V 120mA 5.5GHz 1W Surface Mount PG-SOT89

Buy Now Datasheet
Bipolar RF Transistors - BFQ19SH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFQ19SH6327XTSA1CT-ND
Bipolar RF Transistors BFQ19SH6327XTSA1CT-ND
RF Transistor NPN 15V 120mA 5.5GHz 1W Surface Mount PG-SOT89

RF Transistor NPN 15V 120mA 5.5GHz 1W Surface Mount PG-SOT89

Buy Now Datasheet
Bipolar RF Transistors - BFQ19SH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFQ19SH6327XTSA1TR-ND
Bipolar RF Transistors BFQ19SH6327XTSA1TR-ND
RF Transistor NPN 15V 120mA 5.5GHz 1W Surface Mount PG-SOT89

RF Transistor NPN 15V 120mA 5.5GHz 1W Surface Mount PG-SOT89

Buy Now Datasheet
Singapore, Singapore
15V 5.5GHZ SOT89 Bipolar Transistor
283-BFQ19SH6327XTSA1
15V 5.5GHZ SOT89 Bipolar Transistor 283-BFQ19SH6327XTSA1
RF TRANS NPN 15V 5.5GHZ SOT89-3 Product overview: BFQ19SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ19SH6327XTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 15V 5.5GHZ SOT89-3 Product overview: BFQ19SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ19SH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFQ19SH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFQ19SH6327XTSA1
Bipolar RF Transistors BFQ19SH6327XTSA1
RF TRANS NPN 15V 5.5GHZ SOT89-3

RF TRANS NPN 15V 5.5GHZ SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFQ19SH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFQ19SH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFQ19SH6327XTSA1
RF TRANS NPN 15V 5.5GHZ SOT89-3

RF TRANS NPN 15V 5.5GHZ SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BFQ19SH6327XTSA1
Bipolar Transistors - BJT BFQ19SH6327XTSA1
Bipolar Transistors - BJT RF BIP TRANSISTORS

Bipolar Transistors - BJT RF BIP TRANSISTORS

Buy Now Datasheet
Rf Trans, Npn, 15V, 0.12A, 150Deg C, 1W; Transistor Polarity Infineon - 13AC8241 - Newark, An Avnet Company
Chicago, IL, United States
Rf Trans, Npn, 15V, 0.12A, 150Deg C, 1W; Transistor Polarity Infineon
13AC8241
Rf Trans, Npn, 15V, 0.12A, 150Deg C, 1W; Transistor Polarity Infineon 13AC8241
RF TRANS, NPN, 15V, 0.12A, 150DEG C, 1W; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:5.5GHz; Power Dissipation:1W; Continuous Collector Current:120mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

RF TRANS, NPN, 15V, 0.12A, 150DEG C, 1W; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:5.5GHz; Power Dissipation:1W; Continuous Collector Current:120mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 100730-BFQ19SH6327XTSA1 BFQ19SH6327XTSA1DKR-ND 283-BFQ19SH6327XTSA1 BFQ19SH6327XTSA1 BFQ19SH6327XTSA1 BFQ19SH6327XTSA1 13AC8241
Product Name TRANSISTORS - RF Transistors (BJT) - BFQ19SH6327XTSA1 Bipolar RF Transistors 15V 5.5GHZ SOT89 Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Rf Trans, Npn, 15V, 0.12A, 150Deg C, 1W; Transistor Polarity Infineon
Polarity NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT3; SOT89; SOT-89-3 TO-243AA Tape & Reel (TR) TO-243AA TO-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Power Gain 70 dB 11.5 dB 7 dB
Unlock Full Specs
to access all available technical data