Infineon Technologies AG 300V 0.2A Bipolar Transistor BFN39H6327

Description
TRANS PNP 300V 0.2A SOT223 Product overview: BFN39H6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN39H6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 300V 0.2A SOT223 Product overview: BFN39H6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN39H6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.2A Bipolar Transistor
276-BFN39H6327
300V 0.2A Bipolar Transistor 276-BFN39H6327
TRANS PNP 300V 0.2A SOT223 Product overview: BFN39H6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN39H6327 can be used for catalog matching and distributor lookup.

TRANS PNP 300V 0.2A SOT223 Product overview: BFN39H6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN39H6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BFN39H6327 - 717933-BFN39H6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BFN39H6327
717933-BFN39H6327
TRANSISTORS - Transistors (BJT) - Single - BFN39H6327 717933-BFN39H6327
Manufacturer: Infineon Technologies Win Source Part Number: 717933-BFN39H6327 Manufacturer Homepage: www.infineon.com Reference case: SOT223 Reference Date Code: 14+15+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 717933-BFN39H6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT223
Reference Date Code: 14+15+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFN39H6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFN39H6327
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFN39H6327
TRANS PNP 300V 0.2A SOT223

TRANS PNP 300V 0.2A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BFN39H6327 717933-BFN39H6327 BFN39H6327
Product Name 300V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BFN39H6327 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk
Unlock Full Specs
to access all available technical data