BFR380T is an NPN silicon RF transistor designed for low phase noise oscillators and wide dynamic range applications up to 3.5 GHz. It is packaged in an SC75 surface-mount case with a maximum collector current of 80 mA and a total power dissipation of 380 mW. The device operates with a collector-emitter voltage rating of 6 V and a junction temperature up to 150°C. It features a low noise figure of 1.1 dB at 1.8 GHz and a transition frequency of 10 to 14 GHz. Thermal resistance from junction to soldering point is 220 K/W. The part supports DC current gain (hFE) between 60 and 200 at 40 mA and 3 V.
RF Transistor NPN 9V 80mA 14GHz 380mW Surface Mount PG-SC-75
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BFR380TE6327-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |