BFR181 is a low-noise silicon bipolar RF transistor designed for broadband amplifiers with collector currents from 0.5 mA to 12 mA. It is packaged in SOT23 and features a maximum collector-emitter voltage of 12 V, a collector current of 20 mA, and a total power dissipation of 175 mW. The device has a transition frequency of up to 8 GHz and a minimum noise figure of 0.9 dB at 900 MHz. It meets RoHS compliance and has a qualification report according to AEC-Q101. The junction temperature range is -65 to 150 °C.
RF Bipolar Transistors NPN Silicon RF TRANSISTOR
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Transistors |
| Product Number | BFR 181 E6327 |
| Product Name | Transistors |