Infineon Technologies AG Automotive 12V 0.02A 175mW Bipolar Transistor BFP181E7764

Description
Trans RF BJT NPN 12V 0.02A 175mW Automotive 4-Pin SOT-143 T/R Product overview: BFP181E7764 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.02A, 175mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.02A, 175mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP181E7764 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF BJT NPN 12V 0.02A 175mW Automotive 4-Pin SOT-143 T/R Product overview: BFP181E7764 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.02A, 175mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.02A, 175mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP181E7764 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Automotive 12V 0.02A 175mW Bipolar Transistor
283-BFP181E7764
Automotive 12V 0.02A 175mW Bipolar Transistor 283-BFP181E7764
Trans RF BJT NPN 12V 0.02A 175mW Automotive 4-Pin SOT-143 T/R Product overview: BFP181E7764 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.02A, 175mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.02A, 175mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP181E7764 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 12V 0.02A 175mW Automotive 4-Pin SOT-143 T/R Product overview: BFP181E7764 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.02A, 175mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.02A, 175mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP181E7764 can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar RF Transistors - BFP181E7764 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP181E7764
Bipolar RF Transistors BFP181E7764
RF TRANSISTOR, L BAND, NPN

RF TRANSISTOR, L BAND, NPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFP181E7764 BFP181E7764
Product Name Automotive 12V 0.02A 175mW Bipolar Transistor Bipolar RF Transistors
Polarity NPN; NPN
Package Type TO-253-4, TO-253AA
IC(max) 20 milliamps
VCEO 12 volts
Power Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 2548673P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details
30V 0.1A SOT 23 Bipolar Transistor - 276-BC848BL3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers