Infineon Technologies AG 4.7V 45GHZ Bipolar Transistor BFP 720F E6327

Description
RF TRANS NPN 4.7V 45GHZ 4TSFP Product overview: BFP 720F E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP 720F E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 4.7V 45GHZ 4TSFP Product overview: BFP 720F E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP 720F E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 45GHZ Bipolar Transistor
283-BFP 720F E6327
4.7V 45GHZ Bipolar Transistor 283-BFP 720F E6327
RF TRANS NPN 4.7V 45GHZ 4TSFP Product overview: BFP 720F E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP 720F E6327 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.7V 45GHZ 4TSFP Product overview: BFP 720F E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP 720F E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFP720FE6327TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP720FE6327TR-ND
Bipolar RF Transistors BFP720FE6327TR-ND
RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP

RF Transistor NPN 4.7V 25mA 45GHz 100mW Surface Mount 4-TSFP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1049166-BFP 720F E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1049166-BFP 720F E6327
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1049166-BFP 720F E6327
Win Source Part Number: 1049166-BFP 720F E6327 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 100mW Voltage - Collector Emitter Breakdown (Max): 4.7V Current - Collector (Ic) (Max): 25mA Gain: 10.5dB ~ 28dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 13mA, 3V Frequency - Transition: 45GHz Noise Figure (dB Typ @ f): 0.4dB ~ 1dB @ 150MHz ~ 10GHz Package / Case: 4-SMD, Flat Leads Supplier Device Package: 4-TSFP Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): DTA124EKAT146; DTC124EKAT146; DTA144EKAT146; 2SC6024-TL-E; 3MN03SF-TL-E; DMC564040RBFP720F E6327; BFP720FE6327; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: BFP 720F E6327TR,BFP720FE6327 ,BFP 720F E6327CT-ND,BFP720FE6 327HTSA1,BFP 720F E6327CT,BFP 720F E6327DKR,BFP720FE632 7TR,SP000463884,BFP 720F E6327TR-ND,BFP720FE6 327CT,BFP 720F E6327DKR-ND,BFP720FE 6327DKR Base Product Number: BFP 720 Product Status: Obsolete

Win Source Part Number: 1049166-BFP 720F E6327
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 100mW
Voltage - Collector Emitter Breakdown (Max): 4.7V
Current - Collector (Ic) (Max): 25mA
Gain: 10.5dB ~ 28dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 13mA, 3V
Frequency - Transition: 45GHz
Noise Figure (dB Typ @ f): 0.4dB ~ 1dB @ 150MHz ~ 10GHz
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 4-TSFP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): DTA124EKAT146; DTC124EKAT146; DTA144EKAT146; 2SC6024-TL-E; 3MN03SF-TL-E; DMC564040RBFP720F E6327; BFP720FE6327;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: BFP 720F E6327TR,BFP720FE6327,BFP 720F E6327CT-ND,BFP720FE6327HTSA1,BFP 720F E6327CT,BFP 720F E6327DKR,BFP720FE6327TR,SP000463884,BFP 720F E6327TR-ND,BFP720FE6327CT,BFP 720F E6327DKR-ND,BFP720FE6327DKR
Base Product Number: BFP 720
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 283-BFP 720F E6327 BFP720FE6327TR-ND 1049166-BFP 720F E6327
Product Name 4.7V 45GHZ Bipolar Transistor Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
Package Type Tape & Reel (TR) 4-SMD, Flat Leads SOT3
Packing Method Tape & Reel (TR)
VCEO 4.7 volts
Noise Figure 0.4000 dB 0.4000 dB
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data