Infineon Technologies AG Bipolar RF Transistors BFP420H6433XTMA1

Description
RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount PG-SOT343-3D
Request a Quote Datasheet
Description
RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount PG-SOT343-3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 448-BFP420H6433XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP420H6433XTMA1DKR-ND
Bipolar RF Transistors 448-BFP420H6433XTMA1DKR-ND
RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount PG-SOT343-3D

RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount PG-SOT343-3D

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP420H6433XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP420H6433XTMA1TR-ND
Bipolar RF Transistors 448-BFP420H6433XTMA1TR-ND
RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount PG-SOT343-3D

RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount PG-SOT343-3D

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP420H6433XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP420H6433XTMA1CT-ND
Bipolar RF Transistors 448-BFP420H6433XTMA1CT-ND
RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount PG-SOT343-3D

RF Transistor NPN 5V 35mA 25GHz 160mW Surface Mount PG-SOT343-3D

Buy Now Datasheet
Singapore, Singapore
5V 25GHZ Bipolar Transistor
283-BFP420H6433XTMA1
5V 25GHZ Bipolar Transistor 283-BFP420H6433XTMA1
RF TRANS NPN 5V 25GHZ SOT343 Product overview: BFP420H6433XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP420H6433XTMA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5V 25GHZ SOT343 Product overview: BFP420H6433XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP420H6433XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon - 68AC4386 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon
68AC4386
Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon 68AC4386
RF TRANSISTOR, AEC-Q101, 25GHZ, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5V; Transition Frequency ft:25GHz; Power Dissipation Pd:210mW; DC Collector Current:60mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, 25GHZ, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:5V; Transition Frequency ft:25GHz; Power Dissipation Pd:210mW; DC Collector Current:60mA; DC Current Gain hFE:60hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP420H6433XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP420H6433XTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP420H6433XTMA1
RF TRANS NPN 5V 25GHZ SOT343

RF TRANS NPN 5V 25GHZ SOT343

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 448-BFP420H6433XTMA1DKR-ND 283-BFP420H6433XTMA1 68AC4386 BFP420H6433XTMA1
Product Name Bipolar RF Transistors 5V 25GHZ Bipolar Transistor Rf Transistor, Aec-Q101, 25Ghz, Sot-343; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SC-82A, SOT-343 Tape & Reel (TR) TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 60 milliamps
VCEO 5 volts 5 volts
Unlock Full Specs
to access all available technical data