Infineon Technologies AG Automotive 300V 0.2A 1500mW Bipolar Transistor BFN18 E6327

Description
Trans GP BJT NPN 300V 0.2A 1500mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BFN18 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.2A, 1500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.2A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN18 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 300V 0.2A 1500mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BFN18 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.2A, 1500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.2A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN18 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 300V 0.2A 1500mW Bipolar Transistor
276-BFN18 E6327
Automotive 300V 0.2A 1500mW Bipolar Transistor 276-BFN18 E6327
Trans GP BJT NPN 300V 0.2A 1500mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BFN18 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.2A, 1500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.2A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN18 E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 300V 0.2A 1500mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BFN18 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.2A, 1500mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.2A, 1500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFN18 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234970-BFN18 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234970-BFN18 E6327
Discrete Semiconductor Products 234970-BFN18 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 234970-BFN18 E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BFN18 Alternative Parts (Cross-Reference): PXTA42/T1; PXTA42,115; PXTA42,120; PXTA42T; Introduction Date: May 01, 1991 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 234970-BFN18 E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BFN18
Alternative Parts (Cross-Reference): PXTA42/T1; PXTA42,115; PXTA42,120; PXTA42T;
Introduction Date: May 01, 1991
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BFN18 E6327 234970-BFN18 E6327
Product Name Automotive 300V 0.2A 1500mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data