Infineon Technologies AG 12V 8GHZ SOT23 Bipolar Transistor BF771E6327HTSA1

Description
RF TRANS NPN 12V 8GHZ SOT23-3 Product overview: BF771E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF771E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 12V 8GHZ SOT23-3 Product overview: BF771E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF771E6327HTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 8GHZ SOT23 Bipolar Transistor
283-BF771E6327HTSA1
12V 8GHZ SOT23 Bipolar Transistor 283-BF771E6327HTSA1
RF TRANS NPN 12V 8GHZ SOT23-3 Product overview: BF771E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF771E6327HTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 12V 8GHZ SOT23-3 Product overview: BF771E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF771E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - 448-BF771E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BF771E6327HTSA1DKR-ND
Bipolar RF Transistors 448-BF771E6327HTSA1DKR-ND
RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23

RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23

Buy Now Datasheet
Bipolar RF Transistors - 448-BF771E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BF771E6327HTSA1CT-ND
Bipolar RF Transistors 448-BF771E6327HTSA1CT-ND
RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23

RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23

Buy Now Datasheet
Bipolar RF Transistors - 448-BF771E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BF771E6327HTSA1TR-ND
Bipolar RF Transistors 448-BF771E6327HTSA1TR-ND
RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23

RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BF771E6327HTSA1 - 864136-BF771E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BF771E6327HTSA1
864136-BF771E6327HTSA1
TRANSISTORS - RF Transistors (BJT) - BF771E6327HTSA1 864136-BF771E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864136-BF771E6327HTS A1 Operating Temperature Range: 150°C (TJ) Features: RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BF771 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BF771E6327XT, BF 771 E6327-ND, BF 771 E6327, 448-BF771E6327HTSA1D KR, 448-BF771E6327HTSA1C T, BF771E6327HTSA1TR, 448-BF771E6327HTSA1T R, 2156-BF771E6327HTSA1 , BF771E6327HTSA1TR-ND , SP000010967

Manufacturer: Infineon Technologies
Win Source Part Number: 864136-BF771E6327HTSA1
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 12V 80mA 8GHz 580mW Surface Mount PG-SOT23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BF771
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BF771E6327XT, BF 771 E6327-ND, BF 771 E6327, 448-BF771E6327HTSA1DKR, 448-BF771E6327HTSA1CT, BF771E6327HTSA1TR, 448-BF771E6327HTSA1TR, 2156-BF771E6327HTSA1, BF771E6327HTSA1TR-ND, SP000010967

Buy Now Datasheet
Bipolar Transistors - 2195953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2195953
Bipolar Transistors 2195953
Infineon BF771E6327HTSA1

Infineon BF771E6327HTSA1

Supplier's Site
Bipolar Transistors - 2195952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2195952
Bipolar Transistors 2195952
Infineon BF771E6327HTSA1

Infineon BF771E6327HTSA1

Supplier's Site
Bipolar Transistors - 2195953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2195953P
Bipolar Transistors 2195953P
Infineon BF771E6327HTSA1

Infineon BF771E6327HTSA1

Supplier's Site
Bipolar RF Transistors - BF771E6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BF771E6327HTSA1
Bipolar RF Transistors BF771E6327HTSA1
RF TRANS NPN 12V 8GHZ SOT23-3

RF TRANS NPN 12V 8GHZ SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF771E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF771E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF771E6327HTSA1
RF TRANS NPN 12V 8GHZ SOT23-3

RF TRANS NPN 12V 8GHZ SOT23-3

Supplier's Site
Rf Transistor, Npn, 12V, 8Ghz, Sot-23; Transistor Polarity Infineon - 13AC8249 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 12V, 8Ghz, Sot-23; Transistor Polarity Infineon
13AC8249
Rf Transistor, Npn, 12V, 8Ghz, Sot-23; Transistor Polarity Infineon 13AC8249
RF TRANSISTOR, NPN, 12V, 8GHZ, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:8GHz; Power Dissipation Pd:580mW; DC Collector Current:80mA; DC Current Gain hFE:70hFE; RF Transistor RoHS Compliant: Yes

RF TRANSISTOR, NPN, 12V, 8GHZ, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:8GHz; Power Dissipation Pd:580mW; DC Collector Current:80mA; DC Current Gain hFE:70hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 283-BF771E6327HTSA1 448-BF771E6327HTSA1DKR-ND 864136-BF771E6327HTSA1 2195953 BF771E6327HTSA1 BF771E6327HTSA1 13AC8249
Product Name 12V 8GHZ SOT23 Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BF771E6327HTSA1 Bipolar Transistors Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, Npn, 12V, 8Ghz, Sot-23; Transistor Polarity Infineon
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; PG-SOT23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 80 milliamps 80 milliamps
VCEO 12 volts 12 volts 12 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data