Infineon Technologies AG Bipolar RF Transistors BFP520FH6327XTSA1

Description
RF Transistor NPN 3.5V 40mA 45GHz 100mW Surface Mount 4-TSFP
Request a Quote Datasheet
Description
RF Transistor NPN 3.5V 40mA 45GHz 100mW Surface Mount 4-TSFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFP520FH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP520FH6327XTSA1CT-ND
Bipolar RF Transistors BFP520FH6327XTSA1CT-ND
RF Transistor NPN 3.5V 40mA 45GHz 100mW Surface Mount 4-TSFP

RF Transistor NPN 3.5V 40mA 45GHz 100mW Surface Mount 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - BFP520FH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP520FH6327XTSA1DKR-ND
Bipolar RF Transistors BFP520FH6327XTSA1DKR-ND
RF Transistor NPN 3.5V 40mA 45GHz 100mW Surface Mount 4-TSFP

RF Transistor NPN 3.5V 40mA 45GHz 100mW Surface Mount 4-TSFP

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP520FH6327XTSA1 - 098461-BFP520FH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP520FH6327XTSA1
098461-BFP520FH6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP520FH6327XTSA1 098461-BFP520FH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 098461-BFP520FH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 22.5dB Frequency - Transition: 45GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.95dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-TSFP Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V Typical Gain (hFE) (Min): 70 @ 20mA, 2V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 098461-BFP520FH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 22.5dB
Frequency - Transition: 45GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.95dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-TSFP
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V
Typical Gain (hFE) (Min): 70 @ 20mA, 2V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistors - 2591427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591427
Bipolar Transistors 2591427
Infineon BFP520FH6327XTSA1

Infineon BFP520FH6327XTSA1

Supplier's Site
Bipolar Transistors - 2591426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591426
Bipolar Transistors 2591426
Infineon BFP520FH6327XTSA1

Infineon BFP520FH6327XTSA1

Supplier's Site
Bipolar Transistors - 2591427P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591427P
Bipolar Transistors 2591427P
Infineon BFP520FH6327XTSA1

Infineon BFP520FH6327XTSA1

Supplier's Site
Singapore, Singapore
3.5V 45GHZ Bipolar Transistor
283-BFP520FH6327XTSA1
3.5V 45GHZ Bipolar Transistor 283-BFP520FH6327XTSA1
RF TRANS NPN 3.5V 45GHZ 4TSFP Product overview: BFP520FH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP520FH6327XTSA 1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 3.5V 45GHZ 4TSFP Product overview: BFP520FH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 45GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5V, 45GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP520FH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP520FH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP520FH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP520FH6327XTSA1
RF TRANS NPN 3.5V 45GHZ 4TSFP

RF TRANS NPN 3.5V 45GHZ 4TSFP

Supplier's Site
Bipolar RF Transistors - BFP520FH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP520FH6327XTSA1
Bipolar RF Transistors BFP520FH6327XTSA1
RF TRANS NPN 3.5V 45GHZ 4TSFP

RF TRANS NPN 3.5V 45GHZ 4TSFP

Supplier's Site Datasheet
Transistor, Rf, Aec-Q101, Npn, Tsfp4; Transistor Polarity Infineon - 34AC1354 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Rf, Aec-Q101, Npn, Tsfp4; Transistor Polarity Infineon
34AC1354
Transistor, Rf, Aec-Q101, Npn, Tsfp4; Transistor Polarity Infineon 34AC1354
TRANSISTOR, RF, AEC-Q101, NPN, TSFP4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:2.5V; Transition Frequency ft:45GHz; Power Dissipation Pd:120mW; DC Collector Current:50mA; DC Current Gain hFE:70hFE; RF Transistor RoHS Compliant: Yes

TRANSISTOR, RF, AEC-Q101, NPN, TSFP4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:2.5V; Transition Frequency ft:45GHz; Power Dissipation Pd:120mW; DC Collector Current:50mA; DC Current Gain hFE:70hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BFP520FH6327XTSA1CT-ND 098461-BFP520FH6327XTSA1 2591427 283-BFP520FH6327XTSA1 BFP520FH6327XTSA1 BFP520FH6327XTSA1 34AC1354
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFP520FH6327XTSA1 Bipolar Transistors 3.5V 45GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors Transistor, Rf, Aec-Q101, Npn, Tsfp4; Transistor Polarity Infineon
Polarity NPN NPN; NPN NPN; NPN NPN
Package Type 4-SMD, Flat Leads SOT3; 4-TSFP SOT-343 Tape & Reel (TR) 4-SMD, Flat Leads TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 40 milliamps
VCEO 3.5 volts 3.5 volts 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR22PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 7114844 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers