TRANSISTOR RF NPN 15V SOT-23 Product overview: BF775 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BF775 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 201052-BF775
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10.5dB to 16dB
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB to 2dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 45mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 70 @ 15mA, 8V
Maximum Power Dissipation: 280mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 283-BF775 | 201052-BF775 |
| Product Name | 15V SOT-23 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BF775 |
| Polarity | NPN | NPN; NPN |
| Package Type | Reel - TR | SOT3; SOT23; PG-SOT23-3 |
| Packing Method | Reel - TR | Tape Reel; Reel - TR |
| Noise Figure | 1.4 dB | 1.4 dB |