Infineon Technologies AG Bipolar RF Transistors BFP650H6327XTSA1

Description
RF Transistor NPN 4.5V 150mA 37GHz 500mW Surface Mount PG-SOT343-3D
Request a Quote Datasheet
Description
RF Transistor NPN 4.5V 150mA 37GHz 500mW Surface Mount PG-SOT343-3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFP650H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP650H6327XTSA1DKR-ND
Bipolar RF Transistors BFP650H6327XTSA1DKR-ND
RF Transistor NPN 4.5V 150mA 37GHz 500mW Surface Mount PG-SOT343-3D

RF Transistor NPN 4.5V 150mA 37GHz 500mW Surface Mount PG-SOT343-3D

Buy Now Datasheet
Bipolar RF Transistors - BFP650H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP650H6327XTSA1CT-ND
Bipolar RF Transistors BFP650H6327XTSA1CT-ND
RF Transistor NPN 4.5V 150mA 37GHz 500mW Surface Mount PG-SOT343-3D

RF Transistor NPN 4.5V 150mA 37GHz 500mW Surface Mount PG-SOT343-3D

Buy Now Datasheet
Bipolar RF Transistors - BFP650H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP650H6327XTSA1TR-ND
Bipolar RF Transistors BFP650H6327XTSA1TR-ND
RF Transistor NPN 4.5V 150mA 37GHz 500mW Surface Mount PG-SOT343-3D

RF Transistor NPN 4.5V 150mA 37GHz 500mW Surface Mount PG-SOT343-3D

Buy Now Datasheet
Singapore, Singapore
4.5V 37GHZ Bipolar Transistor
283-BFP650H6327XTSA1
4.5V 37GHZ Bipolar Transistor 283-BFP650H6327XTSA1
RF TRANS NPN 4.5V 37GHZ SOT343-4 Product overview: BFP650H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 37GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 37GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP650H6327XTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 4.5V 37GHZ SOT343-4 Product overview: BFP650H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 37GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 37GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP650H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP650H6327XTSA1 - 106910-BFP650H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP650H6327XTSA1
106910-BFP650H6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP650H6327XTSA1 106910-BFP650H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 106910-BFP650H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10.5dB to 21.5dB Frequency - Transition: 37GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.8dB to 1.9dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V Typical Gain (hFE) (Min): 110 @ 80mA, 3V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 106910-BFP650H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10.5dB to 21.5dB
Frequency - Transition: 37GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.8dB to 1.9dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V
Typical Gain (hFE) (Min): 110 @ 80mA, 3V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistors - 2591445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591445
Bipolar Transistors 2591445
Infineon RF Bip Transisitor BFP 650F H63

Infineon RF Bip Transisitor BFP 650F H63

Supplier's Site
Bipolar Transistors - 2591446P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591446P
Bipolar Transistors 2591446P
Infineon RF Bip Transisitor BFP 650F H63

Infineon RF Bip Transisitor BFP 650F H63

Supplier's Site
Bipolar Transistors - 2591446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591446
Bipolar Transistors 2591446
Infineon RF Bip Transisitor BFP 650F H63

Infineon RF Bip Transisitor BFP 650F H63

Supplier's Site
Bipolar RF Transistors - BFP650H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP650H6327XTSA1
Bipolar RF Transistors BFP650H6327XTSA1
RF TRANS NPN 4.5V 37GHZ SOT343-4

RF TRANS NPN 4.5V 37GHZ SOT343-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFP650H6327XTSA1
RF Bipolar Transistors BFP650H6327XTSA1
RF Bipolar Transistors RF BIP TRANSISTOR

RF Bipolar Transistors RF BIP TRANSISTOR

Buy Now Datasheet
Trans GP BJT NPN 4V 0.15A 4-Pin(3+Tab) SOT-343 T/R - 376-BFP650H6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 4V 0.15A 4-Pin(3+Tab) SOT-343 T/R
376-BFP650H6327XTSA1
Trans GP BJT NPN 4V 0.15A 4-Pin(3+Tab) SOT-343 T/R 376-BFP650H6327XTSA1
Trans GP BJT NPN 4V 0.15A 4-Pin(3+Tab) SOT-343 T/R

Trans GP BJT NPN 4V 0.15A 4-Pin(3+Tab) SOT-343 T/R

Supplier's Site
Rf Transistor, Npn, 0.15A, 4.5V, Sot-343; Transistor Polarity Infineon - 85X4135 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 0.15A, 4.5V, Sot-343; Transistor Polarity Infineon
85X4135
Rf Transistor, Npn, 0.15A, 4.5V, Sot-343; Transistor Polarity Infineon 85X4135
RF TRANSISTOR, NPN, 0.15A, 4.5V, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage Max:4.5V; Transition Frequency:42GHz; Power Dissipation:500mW; Continuous Collector Current:150mA; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

RF TRANSISTOR, NPN, 0.15A, 4.5V, SOT-343; Transistor Polarity:NPN; Collector Emitter Voltage Max:4.5V; Transition Frequency:42GHz; Power Dissipation:500mW; Continuous Collector Current:150mA; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP650H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP650H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP650H6327XTSA1
RF TRANS NPN 4.5V 37GHZ SOT343-4

RF TRANS NPN 4.5V 37GHZ SOT343-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number BFP650H6327XTSA1DKR-ND 283-BFP650H6327XTSA1 106910-BFP650H6327XTSA1 2591445 BFP650H6327XTSA1 BFP650H6327XTSA1 376-BFP650H6327XTSA1 85X4135 BFP650H6327XTSA1
Product Name Bipolar RF Transistors 4.5V 37GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP650H6327XTSA1 Bipolar Transistors Bipolar RF Transistors RF Bipolar Transistors Trans GP BJT NPN 4V 0.15A 4-Pin(3+Tab) SOT-343 T/R Rf Transistor, Npn, 0.15A, 4.5V, Sot-343; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN NPN; NPN NPN
Package Type SC-82A, SOT-343 Tape & Reel (TR) SOT3; PG-SOT343-4 TSFP-4-1 SC-82A, SOT-343 TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps
VCEO 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data