Infineon Technologies AG RF Bipolar Transistors BFP 183 E7764

Description
RF Bipolar Transistors NPN Silicon RF TRANSISTOR
Description
RF Bipolar Transistors NPN Silicon RF TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

BFP183 is a low-noise silicon bipolar RF transistor designed for broadband amplifiers with collector currents from 2 mA to 30 mA. It features a transition frequency of 8 GHz and a minimum noise figure of 0.9 dB at 900 MHz. Packaged in SOT143, it has a total power dissipation of 250 mW at 25 °C and operates with a maximum junction temperature of 150 °C. The device is RoHS compliant and has qualification data according to AEC-Q101. Maximum collector-emitter voltage is 12 V, and collector current is limited to 65 mA. Thermal resistance from junction to soldering point is 295 K/W.

Datasheet Summary
Powered by GS/AI

BFP183 is a low-noise silicon bipolar RF transistor designed for broadband amplifiers with collector currents from 2 mA to 30 mA. It features a transition frequency of 8 GHz and a minimum noise figure of 0.9 dB at 900 MHz. Packaged in SOT143, it has a total power dissipation of 250 mW at 25 °C and operates with a maximum junction temperature of 150 °C. The device is RoHS compliant and has qualification data according to AEC-Q101. Maximum collector-emitter voltage is 12 V, and collector current is limited to 65 mA. Thermal resistance from junction to soldering point is 295 K/W.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFP 183 E7764
RF Bipolar Transistors BFP 183 E7764
RF Bipolar Transistors NPN Silicon RF TRANSISTOR

RF Bipolar Transistors NPN Silicon RF TRANSISTOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BFP 183 E7764
Product Name RF Bipolar Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1221439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
30V 0.1A Bipolar Transistor - 283-BC848BWE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape and Reel
Packing Method Tape and Reel
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers