Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFP405H6327XTSA1 BFP405H6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 105356-BFP405H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 23dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 5mA, 4V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 105356-BFP405H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 23dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 5mA, 4V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFP405H6327XTSA1 - 105356-BFP405H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP405H6327XTSA1
105356-BFP405H6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP405H6327XTSA1 105356-BFP405H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 105356-BFP405H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 23dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 5mA, 4V Maximum Power Dissipation: 75mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 105356-BFP405H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 23dB
Frequency - Transition: 25GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 60 @ 5mA, 4V
Maximum Power Dissipation: 75mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - BFP405H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP405H6327XTSA1DKR-ND
Bipolar RF Transistors BFP405H6327XTSA1DKR-ND
RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount SOT-343

RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount SOT-343

Buy Now Datasheet
Bipolar RF Transistors - BFP405H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP405H6327XTSA1TR-ND
Bipolar RF Transistors BFP405H6327XTSA1TR-ND
RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount SOT-343

RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount SOT-343

Buy Now Datasheet
Bipolar RF Transistors - BFP405H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP405H6327XTSA1CT-ND
Bipolar RF Transistors BFP405H6327XTSA1CT-ND
RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount SOT-343

RF Transistor NPN 5V 25mA 25GHz 75mW Surface Mount SOT-343

Buy Now Datasheet
Singapore, Singapore
5V 25GHZ Bipolar Transistor
283-BFP405H6327XTSA1
5V 25GHZ Bipolar Transistor 283-BFP405H6327XTSA1
RF TRANS NPN 5V 25GHZ SOT343 Product overview: BFP405H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP405H6327XTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5V 25GHZ SOT343 Product overview: BFP405H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP405H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFP405H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP405H6327XTSA1
Bipolar RF Transistors BFP405H6327XTSA1
RF TRANS NPN 5V 25GHZ SOT343

RF TRANS NPN 5V 25GHZ SOT343

Supplier's Site Datasheet
Bipolar Rf Transistor, Npn, 4.5 V, 25 Ghz, 75 Mw, 25 Ma, 60 Rohs Compliant Infineon - 50Y1750 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 4.5 V, 25 Ghz, 75 Mw, 25 Ma, 60 Rohs Compliant Infineon
50Y1750
Bipolar Rf Transistor, Npn, 4.5 V, 25 Ghz, 75 Mw, 25 Ma, 60 Rohs Compliant Infineon 50Y1750
Bipolar - RF Transistor, NPN, 4.5 V, 25 GHz, 75 mW, 25 mA, 60 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 4.5 V, 25 GHz, 75 mW, 25 mA, 60 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP405H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP405H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP405H6327XTSA1
RF TRANS NPN 5V 25GHZ SOT343

RF TRANS NPN 5V 25GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 105356-BFP405H6327XTSA1 BFP405H6327XTSA1DKR-ND 283-BFP405H6327XTSA1 BFP405H6327XTSA1 50Y1750 BFP405H6327XTSA1
Product Name TRANSISTORS - RF Transistors (BJT) - BFP405H6327XTSA1 Bipolar RF Transistors 5V 25GHZ Bipolar Transistor Bipolar RF Transistors Bipolar Rf Transistor, Npn, 4.5 V, 25 Ghz, 75 Mw, 25 Ma, 60 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN; NPN NPN
Package Type SOT3; SOT-343 SC-82A, SOT-343 Tape & Reel (TR) SC-82A, SOT-343 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 25 milliamps 25 milliamps
VCEO 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data