Infineon Technologies AG 15V 150MA Bipolar Transistor BFG135A

Description
TRANS NPN RF 15V 150MA SOT223 Product overview: BFG135A from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 150MA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 150MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG135A can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN RF 15V 150MA SOT223 Product overview: BFG135A from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 150MA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 150MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG135A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 150MA Bipolar Transistor
283-BFG135A
15V 150MA Bipolar Transistor 283-BFG135A
TRANS NPN RF 15V 150MA SOT223 Product overview: BFG135A from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 150MA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 150MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG135A can be used for catalog matching and distributor lookup.

TRANS NPN RF 15V 150MA SOT223 Product overview: BFG135A from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 150MA. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 150MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG135A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFG135A - 201146-BFG135A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFG135A
201146-BFG135A
TRANSISTORS - RF Transistors (BJT) - BFG135A 201146-BFG135A
Manufacturer: Infineon Technologies Win Source Part Number: 201146-BFG135A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9dB to 14dB Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB to 2.6dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Case / Package: PG-SOT223-4 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 80 @ 100mA, 8V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201146-BFG135A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9dB to 14dB
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB to 2.6dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT223-4
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 80 @ 100mA, 8V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-BFG135A 201146-BFG135A
Product Name 15V 150MA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFG135A
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data