Infineon Technologies AG 9V 14GHZ Bipolar Transistor BFR340L3E6327XTMA1

Description
RF TRANS NPN 9V 14GHZ TSLP-3-1 Product overview: BFR340L3E6327XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 14GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 14GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR340L3E6327XTM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 9V 14GHZ TSLP-3-1 Product overview: BFR340L3E6327XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 14GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 14GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR340L3E6327XTM A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V 14GHZ Bipolar Transistor
283-BFR340L3E6327XTMA1
9V 14GHZ Bipolar Transistor 283-BFR340L3E6327XTMA1
RF TRANS NPN 9V 14GHZ TSLP-3-1 Product overview: BFR340L3E6327XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 14GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 14GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR340L3E6327XTM A1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 9V 14GHZ TSLP-3-1 Product overview: BFR340L3E6327XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 14GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 9V, 14GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR340L3E6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFR340L3E6327XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR340L3E6327XTMA1DKR-ND
Bipolar RF Transistors BFR340L3E6327XTMA1DKR-ND
RF Transistor NPN 9V 10mA 14GHz 60mW Surface Mount PG-TSLP-3-1

RF Transistor NPN 9V 10mA 14GHz 60mW Surface Mount PG-TSLP-3-1

Buy Now Datasheet
Bipolar RF Transistors - BFR340L3E6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR340L3E6327XTMA1TR-ND
Bipolar RF Transistors BFR340L3E6327XTMA1TR-ND
RF Transistor NPN 9V 10mA 14GHz 60mW Surface Mount PG-TSLP-3-1

RF Transistor NPN 9V 10mA 14GHz 60mW Surface Mount PG-TSLP-3-1

Buy Now Datasheet
Bipolar RF Transistors - BFR340L3E6327XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR340L3E6327XTMA1CT-ND
Bipolar RF Transistors BFR340L3E6327XTMA1CT-ND
RF Transistor NPN 9V 10mA 14GHz 60mW Surface Mount PG-TSLP-3-1

RF Transistor NPN 9V 10mA 14GHz 60mW Surface Mount PG-TSLP-3-1

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFR340L3E6327XTMA1 - 103203-BFR340L3E6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR340L3E6327XTMA1
103203-BFR340L3E6327XTMA1
TRANSISTORS - RF Transistors (BJT) - BFR340L3E6327XTMA1 103203-BFR340L3E6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 103203-BFR340L3E6327 XTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 17.5dB Frequency - Transition: 14GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.15dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-3 Maximum Current Collector: 10mA VCEO Maximum Collector-Emitter Breakdown Voltage: 9V Typical Gain (hFE) (Min): 90 @ 5mA, 3V Maximum Power Dissipation: 60mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 15k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 103203-BFR340L3E6327XTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 17.5dB
Frequency - Transition: 14GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.15dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-3
Maximum Current Collector: 10mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 9V
Typical Gain (hFE) (Min): 90 @ 5mA, 3V
Maximum Power Dissipation: 60mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 15k pcs

Buy Now Datasheet
 - BFR340L3E6327XTMA1 - Rochester Electronics
Newburyport, MA, United States
RF Small Signal Bipolar Transistor

RF Small Signal Bipolar Transistor

Supplier's Site Datasheet
Bipolar Rf Transistor, Npn, 6 V, 14 Ghz, 60 Mw, 10 Ma, 90 Rohs Compliant Infineon - 50Y1766 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 6 V, 14 Ghz, 60 Mw, 10 Ma, 90 Rohs Compliant Infineon
50Y1766
Bipolar Rf Transistor, Npn, 6 V, 14 Ghz, 60 Mw, 10 Ma, 90 Rohs Compliant Infineon 50Y1766
Bipolar - RF Transistor, NPN, 6 V, 14 GHz, 60 mW, 10 mA, 90 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 6 V, 14 GHz, 60 mW, 10 mA, 90 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar RF Transistors - BFR340L3E6327XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFR340L3E6327XTMA1
Bipolar RF Transistors BFR340L3E6327XTMA1
RF TRANS NPN 9V 14GHZ TSLP-3-1

RF TRANS NPN 9V 14GHZ TSLP-3-1

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFR340L3E6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFR340L3E6327XTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFR340L3E6327XTMA1
RF TRANS NPN 9V 14GHZ TSLP-3-1

RF TRANS NPN 9V 14GHZ TSLP-3-1

Supplier's Site
Sheung Wan, Hong Kong
RF Bipolar Transistors
BFR340L3E6327XTMA1
RF Bipolar Transistors BFR340L3E6327XTMA1
RF Bipolar Transistors NPN Silicon RF TRANSISTOR

RF Bipolar Transistors NPN Silicon RF TRANSISTOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFR340L3E6327XTMA1 BFR340L3E6327XTMA1DKR-ND 103203-BFR340L3E6327XTMA1 BFR340L3E6327XTMA1 50Y1766 BFR340L3E6327XTMA1 BFR340L3E6327XTMA1 BFR340L3E6327XTMA1
Product Name 9V 14GHZ Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFR340L3E6327XTMA1 Bipolar Rf Transistor, Npn, 6 V, 14 Ghz, 60 Mw, 10 Ma, 90 Rohs Compliant Infineon Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) RF Bipolar Transistors
Package Type Tape & Reel (TR) SC-101, SOT-883 SOT3; PG-TSLP-3 PG-TSLP-3 TO-3 SC-101, SOT-883
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 10 milliamps 10 milliamps
VCEO 9 volts 9 volts 9 volts
VCBO 15 volts
Unlock Full Specs
to access all available technical data