Infineon Technologies AG Automotive 12V 0.08A 580mW Bipolar Transistor BFP193E6327

Description
Trans RF BJT NPN 12V 0.08A 580mW Automotive 4-Pin SOT-143 T/R Product overview: BFP193E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.08A, 580mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.08A, 580mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP193E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF BJT NPN 12V 0.08A 580mW Automotive 4-Pin SOT-143 T/R Product overview: BFP193E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.08A, 580mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.08A, 580mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP193E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 12V 0.08A 580mW Bipolar Transistor
283-BFP193E6327
Automotive 12V 0.08A 580mW Bipolar Transistor 283-BFP193E6327
Trans RF BJT NPN 12V 0.08A 580mW Automotive 4-Pin SOT-143 T/R Product overview: BFP193E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.08A, 580mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.08A, 580mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP193E6327 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 12V 0.08A 580mW Automotive 4-Pin SOT-143 T/R Product overview: BFP193E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, 0.08A, 580mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 12V, 0.08A, 580mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP193E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar RF Transistors - BFP193E6327 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFP193E6327
Bipolar RF Transistors BFP193E6327
BFP193 - HIGH LINEARITY SI- AND

BFP193 - HIGH LINEARITY SI- AND

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFP193E6327 BFP193E6327
Product Name Automotive 12V 0.08A 580mW Bipolar Transistor Bipolar RF Transistors
Polarity NPN; NPN
Package Type TO-253-4, TO-253AA
IC(max) 80 milliamps
VCEO 12 volts
Power Gain 18 dB
Unlock Full Specs
to access all available technical data